EN
  • EN
  • DE

NCV-RSL10-101Q48-AVG

Part No NCV-RSL10-101Q48-AVG
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description RSL10 QFN FOR AUTOMOTIVE / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.36GHz ~ 2.5GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0, Thread, Zigbee®
Modulation 4FSK, DSSS, FSK, GFSK, MSK, O-QPSK
Frequency 2.36GHz ~ 2.5GHz
Data Rate (Max) 2Mbps
Power - Output 3dBm
Sensitivity -97dBm
Serial Interfaces GPIO, I²C, SPI, PCM, UART
Voltage - Supply 1.18V ~ 3.3V
Current - Receiving 3mA ~ 3.4mA
Current - Transmitting 4.6mA ~ 12mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFNW (7x7)
Base Product Number NCV-RSL10
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.31.0001
Win Source Part Number 1345310-NCV-RSL10-101Q48-AVG
Ultra Librarian 3D Model Ultra Librarian NCV-RSL10-101Q48-AVG CAD Model

Description

The NCV-RSL10-101Q48-AVG is a highly versatile, multi-protocol radio System on Chip (SoC) designed by ON Semiconductor for ultra-low-power wireless applications. This innovative product is an ideal solution for designers looking to implement energy-efficient connectivity in their Internet of Things (IoT) devices, wearables, and smart industry applications.

Key Features

  • Ultra-Low Power Consumption: The NCV-RSL10-101Q48-AVG is optimized for low power operations, making it perfect for battery-powered devices. Its power management capabilities ensure extended battery life and reduced energy costs.
  • Advanced Connectivity: Supporting Bluetooth Low Energy (BLE) and 2.4 GHz proprietary protocols, the SoC provides robust connectivity options for a wide range of wireless applications.
  • Flexible Voltage Range: Operating at a wide voltage range, this SoC can accommodate various power sources, from traditional batteries to energy harvesting technologies.
  • Highly Integrated: With an integrated balun, this SoC reduces external component count, simplifying the design and minimizing the footprint on the PCB.
  • Security Features: The product includes essential security features to protect data and ensure secure communications, a critical aspect for IoT devices.

Applications

The NCV-RSL10-101Q48-AVG is suitable for a broad range of applications, including:

  • Smart wearables and fitness trackers
  • Wireless sensors and IoT nodes
  • Home and building automation
  • Portable medical devices
  • Energy harvesting systems

Technical Specifications

Parameter Value
Protocol Support Bluetooth Low Energy, 2.4 GHz proprietary
Supply Voltage 1.2V to 3.3V
Integration Balun, Power Management
Security Encryption, Random Number Generation

With its combination of low power consumption, advanced connectivity options, and a compact form factor, the NCV-RSL10-101Q48-AVG from ON Semiconductor is a powerful SoC for next-generation wireless applications.

You May Also Be Interested in

Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess