EN
  • EN
  • DE

NCV1117ST15T3G

Part No NCV1117ST15T3G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 1.0 A Low-Dropout Positive Fixed and Adjustable Voltage Regulators | IC REG LINEAR 1.5V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 1.2V at 800mA
Output Current 1A
Current - Quiescent (Iq) 10mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number NCV1117ST15
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 060102-NCV1117ST15T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV1117ST15T3G CAD Model

Description

ON Semiconductor NCV1117ST15T3G Voltage Regulator

The NCV1117ST15T3G is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by ON Semiconductor, a trusted leader in power management solutions. This regulator is specifically engineered to deliver a stable and precise 1.5V output voltage, making it an ideal choice for a wide range of applications requiring a regulated power supply.

With its ability to source up to 1A of output current, the NCV1117ST15T3G is well-suited for high-power applications. Despite its robust output capabilities, this voltage regulator maintains a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-operated devices where maximizing battery life is crucial.

Constructed with ON Semiconductor's advanced semiconductor technology, the NCV1117ST15T3G offers excellent line and load regulation characteristics. This ensures that the output voltage remains consistent despite variations in input voltage or fluctuations in the amount of current drawn by the load. The device also includes built-in thermal shutdown and current limit features, providing essential protection for the voltage regulator and the system it powers against conditions such as overheating or overcurrent.

The NCV1117ST15T3G is available in a surface-mount SOT-223 package, which allows for efficient heat dissipation and a compact footprint on the printed circuit board (PCB). This packaging, combined with the regulator's wide operating temperature range, makes it suitable for use in various environments, from industrial to automotive applications that require AEC-Q100 qualification.

ON Semiconductor's commitment to quality ensures that the NCV1117ST15T3G is a reliable and durable choice for designers looking to implement a stable power supply in their systems. Whether it's for consumer electronics, automotive applications, or industrial equipment, this voltage regulator provides a simple, efficient, and cost-effective solution for managing power requirements.

Overall, the NCV1117ST15T3G stands out as a versatile component that offers the performance and reliability expected from a leading semiconductor manufacturer like ON Semiconductor.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Omron
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess