EN
  • EN
  • DE

NCV1362ACDR2G

Part No NCV1362ACDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description AUTOMOTIVE PRIMARY SIDE PWM CONT / Converter Offline Flyback Topology 1kHz ~ 140kHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Supply (Vcc/Vdd) 6.5V ~ 28V
Frequency - Switching 1kHz ~ 140kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features EN, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Surface Mount
Base Product Number NCV1362
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCV1362ACDR2GTR,488-NCV1362ACDR2GCT,488-NCV1362ACDR2GDKR
Standard Package 2,500
Win Source Part Number 1317274-NCV1362ACDR2G
Ultra Librarian 3D Model Ultra Librarian NCV1362ACDR2G CAD Model

Description

ON Semiconductor NCV1362ACDR2G Product Overview

The NCV1362ACDR2G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor, tailored for a wide range of power conversion applications. This integrated circuit is specifically engineered to deliver efficient and reliable performance for offline and DC-to-DC converter applications, making it an ideal choice for designers looking to enhance their power management solutions.

Key Features

  • Current-Mode Operation: The NCV1362ACDR2G utilizes a current-mode control scheme which provides excellent transient response and simplified loop compensation over traditional voltage mode controllers.
  • High Frequency Operation: With an operational frequency of up to 100kHz, this controller allows for smaller, more efficient, and cost-effective designs by enabling the use of smaller passive components.
  • Low Startup Current: The device features a low startup current of typically 25µA, which helps to reduce standby power consumption and improve overall efficiency.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates at the correct voltage level, enhancing system reliability and safety.
  • Internal Soft-Start: An integrated soft-start function minimizes inrush current during startup, providing a smooth transition to active operation.
  • Thermal Shutdown: The controller includes a thermal shutdown feature to protect against overheating, further bolstering system protection.
  • Adjustable Output Voltage: The output voltage can be precisely regulated to meet specific application requirements, providing great flexibility in design.

Applications

The NCV1362ACDR2G is suitable for a broad range of applications, including:

  • AC-DC Adapters for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Power supplies for industrial systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the NCV1362ACDR2G is no exception. It is built to meet stringent industry standards, ensuring reliable operation even in demanding environments. The device is available in a compact SOIC-8 package, making it a space-saving solution for modern electronic devices.

With its robust feature set and ON Semiconductor's reputation for quality, the NCV1362ACDR2G is a smart choice for your power management needs, offering both performance and peace of mind.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3352 $51.3744
53+ $1.9160 $101.5480
81+ $1.8562 $150.3522
112+ $1.7963 $201.1856
144+ $1.7364 $250.0416
193+ $1.5568 $300.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess