EN
  • EN
  • DE
  • IT

NCV1455BDR2G

Part No NCV1455BDR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 025115-NCV1455BDR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV1455BDR2G CAD Model

Description

ON Semiconductor NCV1455BDR2G Voltage Comparator

The NCV1455BDR2G is a precision voltage comparator crafted by ON Semiconductor, a leader in the semiconductor industry known for their reliable and high-quality components. This particular product is designed for a wide array of applications that require voltage level sensing or decision-making functions within electronic circuits.

Key Features

  • Supply Voltage Range: The NCV1455BDR2G operates on a versatile supply voltage range, accommodating various system requirements.
  • Low Input Offset Voltage: Its low input offset voltage ensures accurate detection and comparison of input signals.
  • Input and Output Characteristics: The comparator features a differential input stage and an open-collector output, providing flexibility in interfacing with other circuitry.
  • Response Time: The device boasts a rapid response time, making it suitable for high-speed applications where timely decision-making is critical.
  • Power Consumption: With low power consumption, the NCV1455BDR2G is ideal for power-sensitive designs, contributing to overall energy efficiency.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Automotive Qualification: The device is AEC-Q100 qualified, making it suitable for automotive applications that demand high reliability and performance standards.

Applications

The NCV1455BDR2G is adept for use in numerous applications, including but not limited to:

  • Automotive systems
  • Control systems
  • Battery chargers
  • Window comparators
  • Level shifters
  • Alarm systems

Package and Availability

This voltage comparator is available in a small, surface-mount package, which is beneficial for space-constrained applications. The part number NCV1455BDR2G signifies that it is provided in tape and reel packaging, facilitating efficient assembly processes for high-volume production. ON Semiconductor's commitment to quality ensures that each unit meets stringent standards, providing designers with confidence in their electronic designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor. This will enable them to fully understand the capabilities and limitations of the NCV1455BDR2G voltage comparator to make the most of its features in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4068 $50.8500
300+ $0.3338 $100.1400
465+ $0.3234 $150.3810
640+ $0.3129 $200.2560
830+ $0.3025 $251.0750
1,110+ $0.2712 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,390 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess