EN
  • EN
  • DE

NCV2931AZ-5.0G

Part No NCV2931AZ-5.0G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
PSRR 90dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1082499-NCV2931AZ-5.0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV2931AZ-5.0G CAD Model

Description

ON Semiconductor NCV2931AZ-5.0G LDO Voltage Regulator

The NCV2931AZ-5.0G from ON Semiconductor is a precision, low dropout voltage regulator capable of providing up to 500 mA of output current. Designed specifically for automotive applications, this device is compliant with the AEC-Q100 standard, ensuring reliability and performance under extreme conditions.

This fixed-output regulator offers a nominal voltage of 5.0V, making it an ideal choice for providing a stable power supply to microcontrollers, sensors, and other sensitive automotive electronics. With a low dropout voltage, the NCV2931AZ-5.0G ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated systems where maximizing battery life is crucial.

The regulator features thermal shutdown and current limit protections, safeguarding the device and the system from damage due to overheating and overcurrent conditions. These safety features contribute to the long-term reliability of the NCV2931AZ-5.0G, making it a trusted component in safety-critical automotive applications.

The NCV2931AZ-5.0G comes in a robust TO-220 package, which is known for its excellent thermal performance. The package's design allows for efficient heat dissipation, ensuring the regulator operates within its temperature range even under high load conditions. This package is also suitable for through-hole mounting, which provides strong mechanical stability and ease of integration into a variety of circuit designs.

Overall, the ON Semiconductor NCV2931AZ-5.0G LDO voltage regulator is an excellent choice for designers who require a stable and reliable power supply for their automotive electronics. Its compliance with automotive standards, built-in protection features, and robust packaging make it a versatile component that can meet the stringent requirements of the automotive industry.

Key Features:

  • Output Voltage: 5.0V
  • Output Current: Up to 500 mA
  • Low Dropout Voltage
  • AEC-Q100 Qualified
  • Thermal Shutdown and Current Limit Protections
  • TO-220 Package for Enhanced Thermal Performance
  • Designed for Automotive Applications

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess