EN
  • EN
  • DE

NCV2931DT-5.0AKG

Part No NCV2931DT-5.0AKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Win Source Part Number 333152-NCV2931DT-5.0AKG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV2931DT-5.0AKG CAD Model

Description

ON Semiconductor NCV2931DT-5.0AKG Voltage Regulator

The NCV2931DT-5.0AKG from ON Semiconductor is a robust automotive-grade voltage regulator designed to deliver a stable 5.0V output. It is a member of the precision series of low dropout (LDO) linear voltage regulators that are particularly suitable for applications requiring a regulated 5V supply from a higher voltage input. This component is an excellent choice for automotive, industrial, and a wide range of high-reliability applications.

This voltage regulator is capable of providing up to 500 mA of output current with a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. Its design features include thermal shutdown and current limiting, providing additional layers of protection for both the regulator and the downstream components it powers.

The NCV2931DT-5.0AKG comes in a TO-252 (DPAK) package, known for its compact footprint and excellent power dissipation characteristics. Its surface-mount design makes it suitable for automated assembly processes, and its robust packaging is engineered to withstand the harsh conditions often encountered in automotive environments.

Key features of the NCV2931DT-5.0AKG include:

  • Output Voltage: Fixed 5.0V
  • Output Current: Up to 500 mA
  • Dropout Voltage: Low dropout performance for improved efficiency
  • Protection Features: Overcurrent limiting and thermal shutdown
  • Package: TO-252 (DPAK) surface-mount package
  • Operating Temperature Range: -40°C to +125°C, suitable for automotive applications
  • Quality: AEC-Q100 qualified for automotive reliability

Whether you're designing an automotive control unit, a power management system, or a high-reliability industrial application, the NCV2931DT-5.0AKG offers a dependable solution for your voltage regulation needs. Its combination of performance, protection features, and compact packaging make it a versatile choice that can meet the stringent requirements of a wide range of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess