EN
  • EN
  • DE

NCV33033DWR2

Part No NCV33033DWR2
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 10V-30V 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Analog
Applications General Purpose
Voltage - Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number NCV33033
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647899-NCV33033DWR2
Ultra Librarian 3D Model Ultra Librarian NCV33033DWR2 CAD Model

Description

ON Semiconductor NCV33033DWR2 Voltage Mode PWM Controller

The NCV33033DWR2 is a high-performance voltage mode pulse width modulation (PWM) controller from ON Semiconductor, designed for a wide range of power supply applications. This versatile chip is particularly well-suited for use in switch-mode power supplies (SMPS), where it provides efficient control of power conversion for enhanced system reliability and performance.

At the heart of the NCV33033DWR2 is a precision reference trimmed for accuracy at the error amplifier input, ensuring stable and precise operation. The fast feed-forward line regulation and outstanding load response characteristics make it an excellent choice for demanding applications that require a consistent output voltage under varying input voltages and load conditions.

The device features a fixed-frequency oscillator with a frequency range that allows for flexibility in designing the power supply. The oscillator frequency is guaranteed to be within a specific range, providing stable operation and simplifying the design process. Additionally, the NCV33033DWR2 comes with an onboard soft-start function that gradually ramps up the output voltage, minimizing stress on the power supply components during startup.

Protection features are paramount in power management, and the NCV33033DWR2 includes a comprehensive suite of safety functions. It offers undervoltage lockout (UVLO) with hysteresis, which prevents the controller from operating at insufficient voltages, and a double pulse suppression feature to enhance system safety and reliability. Overcurrent protection is also integrated, safeguarding the power supply and the load from potential damage due to excessive current conditions.

The NCV33033DWR2 is housed in a 16-pin SOIC wide body package, making it easy to integrate into a variety of circuit designs. Its thermal and electrical characteristics are optimized for high-performance applications, ensuring that the device can operate efficiently even in challenging environments.

With its robust feature set and ON Semiconductor's commitment to quality, the NCV33033DWR2 is an excellent choice for engineers looking to create reliable and efficient power supplies for their electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Toshiba Semiconductor and Storage
Lowest to $2.3760
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9935 $59.9220
29+ $4.0974 $118.8246
44+ $3.9693 $174.6492
61+ $3.8412 $234.3132
78+ $3.7132 $289.6296
105+ $3.3291 $349.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess