EN
  • EN
  • DE
  • IT

NCV33072DR2G

Part No NCV33072DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4.5MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 1.9mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1082528-NCV33072DR2G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian NCV33072DR2G CAD Model

Description

ON Semiconductor NCV33072DR2G Overview

The NCV33072DR2G from ON Semiconductor is a robust, high-performance operational amplifier designed to cater to a wide array of applications, including automotive and industrial systems. This device is specifically engineered to offer excellent stability, low noise, and high-speed operation, making it an ideal choice for feedback and control mechanisms.

Key Features

  • High Gain Bandwidth: The NCV33072DR2G boasts a high gain bandwidth product, ensuring that it can handle a broad range of frequencies with precision and fidelity.
  • Low Input Offset Voltage: Minimized input offset voltage reduces errors in signal processing, leading to more accurate outputs in sensitive applications.
  • Wide Operating Voltage Range: This operational amplifier operates over a broad range of supply voltages, accommodating various power supply requirements with ease.
  • Output Short-Circuit Protection: The device includes built-in short-circuit protection, enhancing its reliability and durability in challenging conditions.
  • Extended Temperature Range: It is designed to operate effectively across an extended temperature range, making it suitable for automotive and other temperature-critical applications.
  • Single or Dual Supply Operation: Flexibility in power supply configurations allows for seamless integration into both single and dual supply systems.

Applications

The NCV33072DR2G is adept at handling various applications, including:

  • Automotive control circuits
  • Sensor interfaces
  • Power supply management
  • Industrial process control
  • Analog signal conditioning

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCV33072DR2G is no exception. It is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Additionally, the device is packaged in an 8-pin SOIC, providing a compact footprint suitable for space-constrained applications.

Conclusion

The NCV33072DR2G operational amplifier from ON Semiconductor is a versatile, high-performance component that delivers reliability and precision. Whether it's for automotive, industrial, or general-purpose applications, this op-amp is engineered to provide consistent performance under a wide range of conditions, making it a valuable addition to any electronic system design.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3095 $57.2575
445+ $0.2539 $112.9855
685+ $0.2460 $168.5100
945+ $0.2380 $224.9100
1,220+ $0.2302 $280.8440
1,630+ $0.2063 $336.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,244 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess