EN
  • EN
  • DE

NCV33163DWR2G

Part No NCV33163DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V
Output Current 2.5A (Switch)
Frequency - Switching 55kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 115°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 121524-NCV33163DWR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV33163DWR2G CAD Model

Description

NCV33163DWR2G Voltage Regulator IC

The NCV33163DWR2G is a high-performance voltage regulator integrated circuit (IC) from ON Semiconductor, designed to deliver a precise voltage supply for automotive and other applications requiring robust power management. This device is engineered to meet the stringent requirements of the automotive industry, providing reliable operation over a wide range of temperatures and conditions.

Key Features:

  • Output Voltage: The IC provides a fixed output voltage, ensuring a stable power supply for sensitive automotive electronics.
  • High Accuracy: It boasts a high level of accuracy in voltage regulation, minimizing the risk of device malfunction due to power supply variations.
  • Thermal Protection: The NCV33163DWR2G is equipped with thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Current Limiting: A built-in current limit feature helps to protect the IC and the connected load from overcurrent conditions.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for harsh automotive environments.
  • Package: Housed in a 15-lead SOIC package, the NCV33163DWR2G is compact and suitable for space-constrained applications.

Applications:

The NCV33163DWR2G is ideal for use in various automotive applications, including body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial and telecommunications equipment that requires stable voltage regulation under challenging conditions.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NCV33163DWR2G is no exception. It is designed to meet the AEC-Q100 standard for automotive-grade components, ensuring reliability and performance. With its combination of features and compliance with automotive standards, the NCV33163DWR2G is a trusted choice for power management solutions in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2680 $52.2880
38+ $2.6815 $101.8970
58+ $2.5977 $150.6666
80+ $2.5139 $201.1120
103+ $2.4301 $250.3003
138+ $2.1787 $300.6606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,545 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess