EN
  • EN
  • DE
  • IT

NCV4264-2ST33T3G

Part No NCV4264-2ST33T3G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.266V @ 100mA
Output Current 100mA
Operating Supply Current 55μA to 70μA
PSRR 67dB (100Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1082543-NCV4264-2ST33T3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCV4264-2ST33T3G CAD Model

Description

NCV4264-2ST33T3G Voltage Regulator by ON Semiconductor

The NCV4264-2ST33T3G is a precision micro-power voltage regulator designed and manufactured by ON Semiconductor, a trusted leader in energy-efficient innovations. This device is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and performance in challenging environments.

Key Features

  • Output Voltage: The NCV4264-2ST33T3G provides a stable output voltage of 3.3V, which is ideal for powering sensitive automotive electronics that require consistent operation.
  • Output Current: It is capable of delivering up to 150 mA of output current, sufficient for a wide range of low-power applications.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat dissipation.
  • Thermal Protection: With built-in thermal protection, the device automatically shuts down in the event of overheating, safeguarding the regulator and connected components from thermal damage.
  • Short Circuit Protection: The regulator also includes short circuit protection, which provides additional security against circuit malfunctions and potential failures.

Automotive Grade

The NCV4264-2ST33T3G is AEC-Q100 qualified, signifying it meets the stringent requirements set for automotive-grade components. It is designed to perform reliably in the harsh conditions typical of automotive environments, including temperature extremes and vibrations.

Package and Availability

ON Semiconductor's NCV4264-2ST33T3G comes in a compact SOT-223 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems.

Applications

This voltage regulator is versatile and can be used in a range of automotive applications, including but not limited to engine control units, instrument clusters, body control modules, and infotainment systems. Its robust design also makes it suitable for other industrial and portable applications that require a reliable power management solution.

With its combination of precision, power efficiency, and protective features, the NCV4264-2ST33T3G from ON Semiconductor is an excellent choice for designers looking for a dependable voltage regulator for their automotive systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2835 $51.3400
95+ $1.0531 $100.0445
150+ $1.0202 $153.0300
205+ $0.9873 $202.3965
265+ $0.9544 $252.9160
355+ $0.8557 $303.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess