EN
  • EN
  • DE

NCV57000DWR2G

Part No NCV57000DWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description IC IGBT GATE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 21 Weeks
Features - Gate Driver Capacitive Coupling 1200Vrms Channel 16-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name NCV57000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV57000DWR2GOSCT, NCV57000DWR2GOSDKR, NCV57000DWR2GOSTR, NCV57000DWR2G-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929015-NCV57000DWR2G
Ultra Librarian 3D Model Ultra Librarian NCV57000DWR2G CAD Model

Description

ON Semiconductor NCV57000DWR2G Overview

The NCV57000DWR2G is a high-performance, integrated circuit from ON Semiconductor, designed for advanced automotive applications. This robust component is engineered to meet the stringent requirements of the automotive industry, offering reliability and efficiency in a variety of systems.

Key Features

  • High Voltage Capability: The NCV57000DWR2G operates at high voltages, making it suitable for automotive powertrain systems, electric power steering, and other high-voltage applications.
  • Thermal Protection: It includes thermal shutdown features that protect the device from overheating, ensuring long-term durability and stability under harsh operating conditions.
  • Advanced Construction: Built with ON Semiconductor's cutting-edge technology, the NCV57000DWR2G offers superior performance and is housed in a robust package that withstands the rigors of the automotive environment.
  • Low Quiescent Current: The device is designed to consume minimal power when in standby mode, contributing to the overall energy efficiency of the system.

Applications

The NCV57000DWR2G is versatile and can be used in a range of automotive applications, including:

  • Powertrain systems
  • Electric power steering
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Quality and Compliance

ON Semiconductor is committed to delivering high-quality components. The NCV57000DWR2G complies with the AEC-Q100 standard for automotive electronic components, ensuring reliability and performance under extreme conditions. Additionally, it is manufactured in facilities that are certified for ISO/TS 16949, which is the global standard for automotive quality management systems.

Conclusion

With its high voltage operation, thermal protection, and energy-efficient design, the NCV57000DWR2G from ON Semiconductor is an ideal choice for automotive manufacturers looking for a reliable and high-performing integrated circuit. Its compliance with automotive industry standards and the company's reputation for quality further assure its suitability for a wide range of applications within the modern vehicle.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4182 $50.7822
51+ $1.9842 $101.1942
79+ $1.9222 $151.8538
108+ $1.8602 $200.9016
140+ $1.7982 $251.7480
187+ $1.6121 $301.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess