EN
  • EN
  • DE

NCV6356QMTWTXG

Part No NCV6356QMTWTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK DCDC 0.9V / Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 6.8A 14-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer onsemi
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Current - Output 6.8A
Frequency - Switching Up to 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WDFNW (4x3)
Base Product Number NCV6356
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV6356QMTWTXG-ND,488-NCV6356QMTWTXGTR,488-NCV6356QMTWTXGCT,488-NCV6356QMTWTXGDKR
Standard Package 3,000
Win Source Part Number 1317279-NCV6356QMTWTXG
Ultra Librarian 3D Model Ultra Librarian NCV6356QMTWTXG CAD Model

Description

The NCV6356QMTWTXG is a highly efficient, compact, and robust integrated power management IC designed by ON Semiconductor, catering to the demanding needs of automotive and industrial applications. This versatile component is engineered to provide a reliable power solution, ensuring seamless operation of electronic systems in harsh environments.

Key Features

  • High Efficiency: The device boasts an excellent power conversion efficiency, which is crucial for minimizing heat generation and ensuring the longevity of the system.
  • Wide Input Voltage Range: It can accommodate a broad range of input voltages, making it suitable for various automotive power systems.
  • Thermal Protection: Equipped with thermal shutdown mechanisms, the NCV6356QMTWTXG prevents damage from overheating, enhancing system reliability.
  • Output Voltage Accuracy: The device delivers precise output voltage, which is essential for sensitive electronic components that require stable power.
  • Robust Design: Its design is tailored to withstand the rigors of automotive environments, including resistance to vibration, shock, and extreme temperatures.

Applications

The NCV6356QMTWTXG is ideal for a wide array of applications within the automotive sector, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics. Its reliability also makes it a suitable choice for industrial applications where stable and efficient power management is critical.

Quality and Certification

ON Semiconductor is committed to delivering high-quality products. The NCV6356QMTWTXG is manufactured with rigorous quality control processes and adheres to stringent automotive industry standards, ensuring performance and reliability for critical applications.

Conclusion

The NCV6356QMTWTXG from ON Semiconductor represents a blend of performance, efficiency, and durability, making it an excellent choice for designers looking to integrate a reliable power management solution into their automotive or industrial systems. Its comprehensive feature set ensures that it can meet the needs of the most demanding applications, maintaining performance even under challenging conditions.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1166 $52.9822
40+ $2.5572 $102.2880
61+ $2.4773 $151.1153
84+ $2.3974 $201.3816
108+ $2.3175 $250.2900
145+ $2.0777 $301.2665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess