EN
  • EN
  • DE

NCV70624DW010R2G

Part No NCV70624DW010R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description I2C Micro-stepping Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface I2C
Technology Power MOSFET
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications General
Operating Supply Voltage 6.5 V ~ 29 V
Voltage - Load 6.5 V ~ 29 V
Operating Temperature Range -40°C ~ 165°C (TJ)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1230672-NCV70624DW010R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV70624
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NCV70624DW010R2G CAD Model

Description

ON Semiconductor NCV70624DW010R2G

The NCV70624DW010R2G is a high-performance micro-stepping motor driver from ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is specifically designed to drive bipolar stepper motors, which are commonly used in automotive, industrial, and consumer applications where precise motion control is essential.

This motor driver is capable of delivering up to 10A of output current, making it suitable for a wide range of high-power applications. It features a dual full-bridge design, allowing for independent control of two stepper motors or the ability to drive a single stepper motor with higher torque requirements.

The NCV70624DW010R2G offers a wide operating voltage range from 7V to 29V, providing flexibility in various system designs. It is equipped with advanced protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the motor and the driver itself.

With micro-stepping capabilities, the NCV70624DW010R2G allows for smooth and precise motor control. This is particularly useful in applications where noise reduction and improved positional accuracy are critical. The driver supports various micro-stepping resolutions, from full-step to 1/32-step, giving designers the ability to optimize the motor's performance based on the specific requirements of the application.

The device comes in a compact 36-pin SOIC-Wide package, which is ideal for space-constrained applications. Its surface-mount design makes it suitable for automated assembly processes, enhancing manufacturing efficiency and reducing production costs.

Overall, the NCV70624DW010R2G from ON Semiconductor is a robust and versatile solution for driving stepper motors. Its high current capability, wide voltage range, advanced protection features, and micro-stepping functionality make it an excellent choice for designers looking to implement precise motion control in their systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess