EN
  • EN
  • DE

NCV70627DQ002AR2G

Part No NCV70627DQ002AR2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MICROSTEP 36SSOP / Bipolar Motor Driver Power MOSFET Serial 36-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Serial
Technology Power MOSFET
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications Automotive
Voltage - Supply 5.5V ~ 29V
Voltage - Load 5.5V ~ 29V
Temperature Range - Operating -40°C ~ 160°C (TJ)
Mounting Type Surface Mount
Package / Case 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 36-SSOP-EP
Base Product Number NCV70627
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351872-NCV70627DQ002AR2G
Ultra Librarian 3D Model Ultra Librarian NCV70627DQ002AR2G CAD Model

Description

The NCV70627DQ002AR2G is a high-performance product by ON Semiconductor, renowned for its robust design and efficiency in various applications. This advanced microcontroller-based device is specifically engineered to meet the demanding needs of automotive applications, providing a seamless integration into vehicle powertrain systems, body control modules, and other automotive subsystems.

Key Features

  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design and manufacturing process.
  • Rugged Design: Built to withstand the harsh conditions of automotive environments, it offers excellent durability and reliability.
  • Power Efficiency: Optimized for low power consumption, the NCV70627DQ002AR2G helps in reducing the overall energy footprint of the automotive systems it is used in.
  • Wide Operating Temperature Range: It is designed to operate effectively over a broad temperature range, ensuring performance even under extreme conditions.
  • Advanced Communication Protocols: The device supports various communication protocols, allowing for easy integration with other automotive components.

Applications

The versatility of the NCV70627DQ002AR2G makes it suitable for a wide array of applications within the automotive sector. It is an ideal choice for:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems
  • Power Steering Systems
  • Body Control Modules

Quality and Support

ON Semiconductor stands behind the NCV70627DQ002AR2G with a commitment to quality. Customers can expect comprehensive support, including detailed technical documentation, application notes, and a responsive customer service team. With its blend of performance, durability, and support, the NCV70627DQ002AR2G is a smart choice for automotive manufacturers looking to enhance the functionality and reliability of their vehicles.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess