EN
  • EN
  • DE

NCV7240ADPR2G

Part No NCV7240ADPR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR RELAY 8CH LOW SIDE 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 3.3V, 5V
Current - Output (Max) 600mA
Rds On (Typ) 1.5 Ohm
Fault Protection Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 24-SSOP
Win Source Part Number 1082644-NCV7240ADPR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV7240ADPR2G CAD Model

Description

ON Semiconductor NCV7240ADPR2G Overview

The NCV7240ADPR2G is a high-performance, octal low-side driver designed and manufactured by ON Semiconductor. This robust component is engineered to drive a wide range of load types, including LEDs, relays, and solenoids. With its advanced features and reliable performance, the NCV7240ADPR2G is an ideal solution for automotive and industrial applications where precise control of output drivers is required.

Key Features

  • Multiple Channel Outputs: The device boasts eight low-side output channels, providing ample control for various loads within complex systems.
  • High Output Current: Each channel can deliver up to 600 mA of continuous current, making it suitable for driving a diverse set of loads.
  • Diagnostic Functions: Incorporated diagnostic features include open-load detection in the off-state, output specific diagnostics, and overtemperature protection, offering enhanced safety and reliability.
  • Serial Peripheral Interface (SPI): The inclusion of SPI allows for digital control and diagnostics via a microcontroller, facilitating easy integration into existing systems.
  • Low Standby Current: The device is designed for energy efficiency, exhibiting a low standby current that helps to minimize power consumption when not actively driving loads.

Applications

The NCV7240ADPR2G is particularly well-suited for the automotive sector, where it can be used in body control modules, power distribution boxes, and other vehicle electronics that require multiple output drivers. Additionally, its robustness and diagnostic capabilities make it a good fit for industrial automation systems, where reliability and fault detection are critical.

Reliability and Protection

ON Semiconductor has designed the NCV7240ADPR2G with protection features to ensure long-term reliability. Overcurrent protection safeguards each channel and the device as a whole, while thermal shutdown with auto-restart protects against overheating. These features, combined with under-voltage lockout (UVLO), ensure that the NCV7240ADPR2G operates within safe parameters, thus preserving the integrity of the application it is used in.

Package and Availability

The NCV7240ADPR2G is available in a 24-pin SOIC package, providing a compact footprint for space-constrained applications. ON Semiconductor's commitment to quality ensures that each unit meets the highest standards for performance and durability.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6290 $52.5800
47+ $2.1571 $101.3837
72+ $2.0897 $150.4584
99+ $2.0223 $200.2077
128+ $1.9549 $250.2272
172+ $1.7527 $301.4644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess