EN
  • EN
  • DE

PIC32MZ0512EFF124-E/TL

Part No PIC32MZ0512EFF124-E/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 124VTLA / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 124-VTLA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MZ
Package Tube
Product Status Obsolete
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 97
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 124-VFTLA Dual Rows, Exposed Pad
Supplier Device Package 124-VTLA (9x9)
Base Product Number PIC32MZ0512EFF124
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1007995-PIC32MZ0512EFF124-E/TL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFF124-E/TL CAD Model

Description

Microchip Technology PIC32MZ0512EFF124-E/TL

The PIC32MZ0512EFF124-E/TL is a high-performance microcontroller (MCU) from Microchip Technology, renowned for its advanced features and capabilities designed to meet the needs of complex and demanding applications. This particular model is part of the expansive PIC32MZ family, which is well-suited for embedded system designers looking for a microcontroller with robust processing power and extensive connectivity options.

Key Features:

  • High-Performance CPU: The PIC32MZ0512EFF124-E/TL is equipped with a 32-bit MIPS M-Class processor that can run at up to 200 MHz, delivering the computational horsepower required for intensive tasks.
  • Large Memory Capacity: With 512 KB of RAM and 2 MB of Flash memory, this MCU provides ample space for code storage and efficient data management, ensuring smooth operation even in complex applications.
  • Advanced Connectivity: It features a range of communication interfaces, including Ethernet, CAN, USB, UART, SPI, and I2C, providing versatile options for connecting to other devices and networks.
  • Integrated Cryptographic Engine: The MCU comes with a hardware cryptographic engine that supports AES, 3DES, SHA, MD5, and HMAC, enabling secure data transfer and storage.
  • Robust Peripheral Support: A variety of peripherals, such as timers, counters, PWM channels, and analog inputs, are available to extend functionality and interface with external components.
  • Enhanced Analog Features: It includes a 12-bit, 18 MSPS Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC) for precise analog signal processing.
  • Flexible Packaging: The 124-pin TQFP (Thin Quad Flat Pack) package allows for a compact design while still offering enough pins for extensive I/O capabilities.
  • Temperature Range: This MCU is operational across the industrial temperature range, making it suitable for harsh environments.

The PIC32MZ0512EFF124-E/TL is ideal for applications that require significant processing power, such as industrial control systems, Internet of Things (IoT) devices, automotive electronics, and complex consumer electronics. Its advanced security features and high-speed connectivity make it a reliable choice for applications where data integrity and secure communications are paramount.

Overall, the PIC32MZ0512EFF124-E/TL from Microchip Technology represents a sophisticated solution for developers seeking a high-performance microcontroller with extensive memory, connectivity, and security features.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7625 $64.5750
14+ $8.8309 $123.6326
21+ $8.5549 $179.6529
28+ $8.2790 $231.8120
37+ $8.0030 $296.1110
49+ $7.1751 $351.5799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 214 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess