ON Semiconductor NCV7340D13R2G CAN Transceiver
The NCV7340D13R2G is a high-performance CAN (Controller Area Network) transceiver from ON Semiconductor, designed to facilitate communication in automotive and industrial applications. This robust transceiver is compliant with the ISO 11898-2 and ISO 11898-5 standards, ensuring reliable data transmission in harsh environments.
Key Features:
- High-Speed CAN Interface: Supports up to 1 Mbps data transfer rates, making it suitable for high-speed communication requirements.
- Low-Power Mode: Features a low-power standby mode with remote wake-up capability, ensuring energy efficiency in power-sensitive designs.
- Protection Mechanisms: Equipped with thermal protection, short-circuit protection, and a battery and VCC disconnect feature, enhancing the durability and longevity of the device.
- Bus Pin Fault Protection: Capable of withstanding up to ±58V on the bus pins, offering resilience against transients and faults.
- Wide Operating Temperature Range: Operates effectively between -40°C to 125°C, suitable for extreme temperature conditions.
Applications:
- Automotive Networks
- Industrial Control Systems
- Embedded Control Networks
Product Specifications:
Parameter
Value
Package / Case
SOIC-14
Mounting Type
Surface Mount
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to 125°C
The NCV7340D13R2G transceiver's robust design and adherence to the stringent automotive and industrial standards make it an ideal choice for designers looking to implement reliable CAN-based communication systems. Its protective features and efficient power management capabilities further enhance its suitability for sophisticated electronic networking applications.