EN
  • EN
  • DE

NCV7430D20R2G

Part No NCV7430D20R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Automotive LIN RGB LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Driver
Protocol LIN
Number of Drivers/Receivers 1/0
Operating Supply Voltage 5.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1230688-NCV7430D20R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV7430
Introduction Date November 07, 2012
ECCN EAR99
Country of Origin Belgium
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCV7430D20R2G CAD Model

Description

The ON Semiconductor NCV7430D20R2G is a high-performance, single-chip solution designed for automotive lighting systems, particularly suited for LED applications. This integrated circuit (IC) simplifies the design and control of LEDs by integrating a LIN transceiver, voltage regulator, and constant current sources all within a single package.

Key Features

  • Integrated LIN Transceiver: The NCV7430D20R2G comes with a built-in Local Interconnect Network (LIN) transceiver, which is compliant with LIN 2.x and SAE J2602, enabling reliable communication within automotive networks.
  • Constant Current Outputs: It features six high-side constant current outputs with a wide range of programmability, suitable for driving LEDs with precision and consistency.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 5V to 27V, accommodating the varying electrical conditions in automotive environments.
  • Thermal Protection: The IC includes overtemperature protection, ensuring the device operates within safe temperature limits, thereby enhancing reliability and longevity.
  • Robust Design: Designed to withstand the harsh conditions of automotive applications, the NCV7430D20R2G is protected against reverse battery, load dump, and short circuits.

Applications

The NCV7430D20R2G is primarily designed for use in automotive lighting systems. It is an ideal choice for:

  • Rear Combination Lamps (RCL)
  • Daytime Running Lights (DRL)
  • Turn Signal Lights
  • Interior Lighting
  • License Plate Lights

Product Specifications

The NCV7430D20R2G is offered in a compact SOIC-20 package, making it suitable for space-constrained applications. Its operating temperature range spans from -40°C to +125°C, which is critical for automotive applications that require performance across a wide temperature range.

Conclusion

With its robust feature set and compliance with automotive standards, the ON Semiconductor NCV7430D20R2G is a versatile and reliable choice for designers looking to create efficient and durable LED lighting solutions in the automotive industry.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5222 $55.2220
23+ $4.5311 $104.2153
35+ $4.3895 $153.6325
48+ $4.2479 $203.8992
61+ $4.1063 $250.4843
82+ $3.6815 $301.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,686 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess