EN
  • EN
  • DE

NCV7462DQ1R2G

Part No NCV7462DQ1R2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX CAN LIN 250MA LDO 36SSOP / System Basis Chip (SBC) 36-SSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type System Basis Chip (SBC)
Applications CAN Automotive
Mounting SMD (SMT)
Package / Case 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 36-SSOP-EP
Base Product Number NCV7462
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Other Names 488-NCV7462DQ1R2GTR,488-NCV7462DQ1R2GCT,488-NCV7462DQ1R2GDKR
Standard Package 1,500
Win Source Part Number 1081872-NCV7462DQ1R2G
Ultra Librarian 3D Model Ultra Librarian NCV7462DQ1R2G CAD Model

Description

The NCV7462DQ1R2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and durability in various vehicular environments.

Key Features

  • Automotive Qualified: The NCV7462DQ1R2G is AEC-Q100 qualified, meaning it has passed stringent automotive reliability standards.
  • High Integration: This device integrates multiple functions, reducing the need for additional components and simplifying design.
  • Durable Construction: Built to withstand harsh automotive conditions, including temperature extremes and vibration.
  • Power Management: Efficient power management capabilities ensure optimal performance with minimal energy waste.

Applications

Designed for versatility, the NCV7462DQ1R2G is suitable for a wide range of automotive applications. These include, but are not limited to, body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). Its robustness makes it an ideal choice for critical systems that require consistent performance and reliability.

Technical Specifications

  • Package: The device comes in a compact package, ideal for space-constrained automotive applications.
  • Operating Temperature: It is designed to operate effectively over a broad temperature range, catering to the thermal challenges of automotive environments.
  • Voltage Range: The NCV7462DQ1R2G operates at a voltage range that is compatible with standard automotive power systems.

Quality and Support

ON Semiconductor is committed to providing high-quality products and the NCV7462DQ1R2G is no exception. Customers can expect comprehensive technical support and resources to assist with the integration of this component into their systems. Additionally, the product is backed by ON Semiconductor's reputation for producing reliable and durable electronic components, ensuring peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5730 $51.4600
48+ $2.1112 $101.3376
74+ $2.0452 $151.3448
102+ $1.9792 $201.8784
131+ $1.9133 $250.6423
175+ $1.7153 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess