EN
  • EN
  • DE

NCV7720

Part No NCV7720
Manufacturer ON Semiconductor
Description Deca Half-Bridge Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230714-NCV7720
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7720 CAD Model

Description

The ON Semiconductor NCV7720 is a versatile and robust octal configurable low/high side switch designed to manage power distribution within automotive and industrial applications. This advanced integrated circuit (IC) is tailored to meet the stringent requirements of modern control systems, providing both flexibility and reliability in a compact package.

Featuring eight independent channels, the NCV7720 can be configured as either low-side or high-side drivers, offering exceptional design adaptability. Each channel is capable of delivering up to 0.7A continuous current, making it suitable for driving a wide range of loads such as lamps, motors, and relays. With an operating voltage range from 5.5V to 40V, it accommodates the electrical variations commonly encountered in automotive environments.

One of the standout features of the NCV7720 is its advanced protection mechanisms. The device includes overcurrent protection, overtemperature protection, and open-load detection, ensuring the safety and longevity of both the IC and the system it controls. Additionally, the NCV7720 offers a fail-safe mode, which maintains system functionality even under fault conditions.

The IC's diagnostic feedback capability is another key attribute, providing real-time information on the status of each channel. This allows for immediate error detection and system response, reducing downtime and maintenance requirements. The SPI-compatible serial interface facilitates easy communication and configuration with microcontrollers, streamlining the integration process.

Encased in a power SSOP-24 package, the NCV7720 is designed with space-saving in mind, without compromising on thermal performance. This makes it an ideal choice for applications where PCB real estate is at a premium. The device is also AEC-Q100 qualified, ensuring that it meets the automotive industry's high-reliability standards.

Whether you're designing an automotive body control module, an industrial automation system, or any application requiring configurable load switching, the ON Semiconductor NCV7720 provides a high-performance solution that simplifies power management tasks.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8177 $58.1770
25+ $4.7736 $119.3400
38+ $4.6246 $175.7348
52+ $4.4756 $232.7312
67+ $4.3266 $289.8822
90+ $3.8785 $349.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess