EN
  • EN
  • DE

NCV7812BTG

Part No NCV7812BTG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 12V 1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name NCV7812
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV7812BTG-ND, NCV7812BTGOS
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887158-NCV7812BTG
Ultra Librarian 3D Model Ultra Librarian NCV7812BTG CAD Model

Description

ON Semiconductor NCV7812BTG Voltage Regulator

The ON Semiconductor NCV7812BTG is a robust linear voltage regulator designed to deliver a stable 12V output from a wider input voltage range. This component is part of the NCV78xx family, which is known for its reliability and performance in automotive and industrial applications. The NCV7812BTG is specifically engineered to withstand the rigorous conditions of the automotive environment, making it an ideal choice for power management solutions in vehicles.

This voltage regulator offers a maximum output current of 1A, which is sufficient for powering small to medium-sized electronic devices. Its thermal overload protection ensures that the device operates within safe temperature limits, thereby preventing damage from overheating. Additionally, the NCV7812BTG comes with short-circuit protection, which guards against potential damage caused by output short circuits.

The NCV7812BTG is housed in a TO-220 package, known for its excellent power dissipation characteristics. This makes the device capable of handling higher currents and temperatures without the need for an extensive cooling system. The regulator also features a no-load quiescent current, which is particularly low, thereby reducing power consumption when the output load is minimal or disconnected.

With a dropout voltage typically around 2V at maximum load, the NCV7812BTG maintains a stable output even when the input voltage drops close to the output voltage. This dropout performance is essential for applications where input voltage fluctuations are common, ensuring that the connected devices receive a constant voltage supply.

One of the key benefits of the NCV7812BTG is its automotive qualification, which means it has been tested and certified to meet the stringent standards required for automotive electronics. This qualification includes the ability to operate over a wide temperature range, from -40°C to +125°C, making it suitable for use in a variety of climates and conditions.

Overall, the ON Semiconductor NCV7812BTG is a reliable and efficient solution for voltage regulation in automotive, industrial, and other demanding environments. Its robust design, coupled with protection features, ensures stable performance and longevity, making it a preferred choice for engineers and designers looking for a high-quality voltage regulator.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1088 $50.0480
1,120+ $0.0893 $100.0160
1,735+ $0.0865 $150.0775
2,390+ $0.0837 $200.0430
3,095+ $0.0809 $250.3855
4,135+ $0.0726 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess