EN
  • EN
  • DE

NCV8141

Part No NCV8141
Manufacturer ON Semiconductor
Description 5.0 V, 500 mA Linear Regulator with ENABLE, RESET, and Watchdog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230725-NCV8141
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8141 CAD Model

Description

The NCV8141 from ON Semiconductor is a robust automotive-grade voltage regulator IC designed to deliver a high level of performance and reliability for a wide range of vehicular applications. This advanced component is engineered to meet the stringent requirements of the automotive industry, providing a stable and efficient power supply under varying operating conditions.

Key Features

  • Input Voltage Range: The NCV8141 operates over a broad input voltage range, making it versatile for different automotive electrical systems.
  • Output Voltage: It offers a precise output voltage, ensuring consistent performance for sensitive automotive electronics.
  • High Current Capability: With its ability to supply high current, the NCV8141 can power a variety of components, from small sensors to larger modules.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and the system against overheating.
  • Short-Circuit Protection: It is equipped with short-circuit protection features that prevent damage from output overloads or faults.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is critical in automotive power management.

Applications

The NCV8141 is ideally suited for a range of automotive applications where reliable voltage regulation is essential. This includes:

  • Power supplies for microcontrollers, sensors, and other electronic control units (ECUs)
  • Automotive infotainment and audio systems
  • Instrument clusters and display panels
  • Advanced driver-assistance systems (ADAS)
  • Telematics and connected car modules

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV8141's design, which complies with AEC-Q100 standards for automotive reliability. Its robust construction ensures that it can withstand the harsh conditions typical of automotive environments, including vibration, temperature extremes, and transient voltage spikes.

With its combination of features, the NCV8141 is a crucial component for automotive manufacturers who demand the highest levels of performance and dependability from their power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess