EN
  • EN
  • DE

NCV8177AMTW110TCG-A642

Part No NCV8177AMTW110TCG-A642
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 500MA 8WDFNW / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.1V
Current - Output 500mA
Current - Quiescent (Iq) 90 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFNW (2x2)
Base Product Number NCV8177
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCV8177AMTW110TCG-A642CT,488-NCV8177AMTW110TCG-A642TR,NCV8177AMTW110TCG-A642-ND,488-NCV8177AMTW110TCG-A642DKR,2156-NCV8177AMTW110TCG-A642-488
Standard Package 3,000
Win Source Part Number 1320156-NCV8177AMTW110TCG-A642
Ultra Librarian 3D Model Ultra Librarian NCV8177AMTW110TCG-A642 CAD Model

Description

Introducing the NCV8177AMTW110TCG-A642 Voltage Regulator from ON Semiconductor

The NCV8177AMTW110TCG-A642 is a state-of-the-art voltage regulator designed by ON Semiconductor, a renowned leader in the power management and precision electronics industry. This high-performance, fixed-output regulator is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable and efficient power supply solution.

Key Features and Benefits

  • High Accuracy: The NCV8177AMTW110TCG-A642 boasts a precision output voltage with a low dropout voltage, ensuring stable operation even under varying load conditions.
  • Robust Thermal Performance: Encased in a thermally efficient package, this regulator is designed to dissipate heat effectively, maintaining optimal performance even at high temperatures.
  • Wide Operating Temperature Range: With the capability to operate over a broad temperature range, this device is ideal for harsh environments commonly found in automotive and industrial settings.
  • Low Quiescent Current: The device features a low quiescent current, which significantly reduces power consumption when in standby mode, making it suitable for battery-powered applications.
  • Protection Features: It includes several built-in protection mechanisms such as overcurrent protection, thermal shutdown, and input under-voltage lockout, ensuring the safety and longevity of both the regulator and the end application.
  • Automotive Grade: As part of ON Semiconductor's automotive-grade product offerings, the NCV8177AMTW110TCG-A642 meets stringent quality and reliability standards required for automotive applications.

Applications

The versatility of the NCV8177AMTW110TCG-A642 makes it suitable for a wide range of applications, including but not limited to:

  • Automotive infotainment and telematics systems
  • Power supplies for microcontrollers and sensors
  • Industrial control systems
  • Portable and battery-operated devices

With its compact footprint, the NCV8177AMTW110TCG-A642 is an excellent choice for space-constrained applications where high efficiency and reliability are paramount. ON Semiconductor's commitment to quality ensures that this voltage regulator will enhance the performance and stability of your power management systems.

Ordering and Availability

The NCV8177AMTW110TCG-A642 is available for order now. For detailed specifications, application notes, and ordering information, please visit the ON Semiconductor website or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4223 $50.6760
290+ $0.3465 $100.4850
450+ $0.3357 $151.0650
620+ $0.3249 $201.4380
800+ $0.3140 $251.2000
1,070+ $0.2816 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,885 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess