EN
  • EN
  • DE

NCV8177AMTW330TCG

Part No NCV8177AMTW330TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 8WDFNW / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WDFNW (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.19V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 90 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFNW (2x2)
Base Product Number NCV8177
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355354-NCV8177AMTW330TCG
Ultra Librarian 3D Model Ultra Librarian NCV8177AMTW330TCG CAD Model

Description

Introducing the NCV8177AMTW330TCG Voltage Regulator from ON Semiconductor

The NCV8177AMTW330TCG is a state-of-the-art voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This device is tailored to meet the stringent requirements of automotive applications, providing a reliable and robust power management solution. The NCV8177AMTW330TCG is specifically engineered to deliver a fixed output voltage of 3.3V, which is ideal for powering sensitive electronic components in modern vehicles.

Key Features and Benefits

  • High Accuracy: The regulator offers an impressive output voltage accuracy, ensuring stable performance and reliable operation for critical automotive systems.
  • Low Dropout: With its low dropout performance, the NCV8177AMTW330TCG can maintain regulation with minimal difference between the input and output voltages, making it highly efficient in a variety of conditions.
  • Thermal Protection: The device includes an integrated thermal shutdown feature, which protects it from overheating by automatically shutting down the regulator if the internal temperature exceeds safe operating limits.
  • Current Limiting: Built-in current limit functionality helps to safeguard the regulator and the downstream components from damage due to excessive current draw.
  • Automotive Grade: As an AEC-Q100 qualified component, this voltage regulator is reliable in the harsh environments typical of automotive applications, withstanding temperature variations, vibrations, and other challenging conditions.

Applications

The NCV8177AMTW330TCG is versatile and can be used in various automotive systems, including:

  • Infotainment and Audio Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Instrument Clusters
  • Body Control Modules

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV8177AMTW330TCG, which is manufactured to meet the highest standards of performance and reliability. The device's robust design ensures it operates effectively in the demanding conditions of automotive environments, providing peace of mind for manufacturers and end-users alike.

In summary, the NCV8177AMTW330TCG from ON Semiconductor is an exemplary solution for automotive power management, combining accuracy, efficiency, and reliability in a package designed to meet the rigorous demands of the automotive industry.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4102 $59.4790
345+ $0.3366 $116.1270
535+ $0.3261 $174.4635
735+ $0.3155 $231.8925
950+ $0.3051 $289.8450
1,270+ $0.2735 $347.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess