EN
  • EN
  • DE
  • IT

NCV8177AMX120TCG

Part No NCV8177AMX120TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 500MA 4XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XDFN Exposed Pad
Case / Package 4-XDFN (1x1)
Family Name NCV8177
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV8177AMX120TCGOSTR, NCV8177AMX120TCGOSCT, NCV8177AMX120TCGOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929055-NCV8177AMX120TCG
Ultra Librarian 3D Model Ultra Librarian NCV8177AMX120TCG CAD Model

Description

ON Semiconductor NCV8177AMX120TCG: Voltage Regulator IC

The ON Semiconductor NCV8177AMX120TCG is a high-performance, low-dropout voltage regulator designed to deliver a fixed output voltage with high accuracy. This voltage regulator is an ideal choice for a wide range of applications, including automotive, industrial, and consumer electronics, where a stable and reliable power supply is essential.

With an output voltage of 1.2V, the NCV8177AMX120TCG is capable of supplying up to 150mA of output current. The device features an impressively low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly useful in battery-operated devices, where maximizing battery life is crucial.

The NCV8177AMX120TCG also boasts excellent transient response, which helps to maintain a stable output voltage despite rapid changes in load. This makes it suitable for powering sensitive electronic components that require a consistent voltage to operate correctly. Additionally, the regulator has built-in thermal shutdown and current limit features to protect against overcurrent and overheating conditions, ensuring the safety and longevity of both the regulator and the device it powers.

This product is available in a compact, surface-mount package, which allows for space-efficient designs and easy integration into a variety of circuit boards. The NCV8177AMX120TCG is also AEC-Q100 qualified, meaning it meets the stringent quality standards required for automotive applications.

In summary, the NCV8177AMX120TCG from ON Semiconductor is a reliable and efficient solution for applications requiring a fixed 1.2V output voltage. Its low dropout voltage, strong transient response, and protection features make it a versatile choice for designers looking to enhance the performance and safety of their power management systems.

Key Features:

  • Fixed Output Voltage: 1.2V
  • Output Current: Up to 150mA
  • Low Dropout Voltage
  • Excellent Transient Response
  • Thermal Shutdown and Current Limit Protection
  • Compact, Surface-Mount Package
  • AEC-Q100 Qualified for Automotive Applications

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess