EN
  • EN
  • DE

NCV8502PDWADJR2

Part No NCV8502PDWADJR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 150MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 16-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Case / Package 16-SOIC
Family Name NCV8502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887167-NCV8502PDWADJR2
Ultra Librarian 3D Model Ultra Librarian NCV8502PDWADJR2 CAD Model

Description

ON Semiconductor NCV8502PDWADJR2 Voltage Regulator

The NCV8502PDWADJR2 is a precision micro-power voltage regulator designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This high-performance component is engineered to provide a stable and reliable voltage supply in a wide range of automotive and industrial applications. With its robust design, the NCV8502PDWADJR2 is particularly well-suited for harsh environments where consistent performance is critical.

Key Features

  • Adjustable Output: The NCV8502PDWADJR2 offers an adjustable output voltage range, allowing for customization according to specific application requirements. This flexibility makes it an ideal choice for systems that require precise voltage regulation.
  • High Accuracy: This voltage regulator delivers high accuracy, ensuring that the output voltage remains stable even under varying conditions such as changes in input voltage, load current, or temperature fluctuations.
  • Low Dropout Voltage: The low dropout voltage feature of this device means it can maintain regulation with a minimal difference between the input and output voltages, which is essential for battery-operated devices where maximizing efficiency is crucial.
  • Thermal Protection: The NCV8502PDWADJR2 is equipped with thermal shutdown protection to safeguard the device and the system it is part of from potential damage due to excessive heat.
  • Overcurrent Protection: Built-in overcurrent protection ensures the voltage regulator and the connected components are protected from current surges that could otherwise lead to failure.

Applications

The versatility of the NCV8502PDWADJR2 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems such as infotainment, body control modules, and advanced driver assistance systems (ADAS)
  • Industrial control systems where precise voltage regulation is necessary
  • Portable battery-powered devices that require efficient power management
  • Power supplies for sensors and microcontrollers in IoT devices

With its adjustable output voltage, high accuracy, low dropout, and robust protection features, the NCV8502PDWADJR2 from ON Semiconductor is a reliable and versatile solution for a multitude of voltage regulation needs. Its commitment to quality and performance makes it a preferred choice for designers and engineers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3373 $60.0714
43+ $2.7383 $117.7469
66+ $2.6528 $175.0848
90+ $2.5673 $231.0570
117+ $2.4816 $290.3472
156+ $2.2249 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess