EN
  • EN
  • DE

NCV8675DS50R4G

Part No NCV8675DS50R4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.35A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 350mA
Output Current 350mA
Operating Supply Current 45μA to 60μA
PSRR 70dB (100Hz)
Control Features Reset
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.31V @ 350mA
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 060130-NCV8675DS50R4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8675DS50R4G CAD Model

Description

ON Semiconductor NCV8675DS50R4G LDO Voltage Regulator

The NCV8675DS50R4G from ON Semiconductor is a high-performance, low dropout voltage regulator designed to deliver a well-regulated 5.0V output. Engineered for automotive and battery-operated systems, this device is capable of supplying 150 mA of output current while maintaining low power consumption and a minimal dropout voltage.

Constructed with robustness in mind, the NCV8675DS50R4G features an integrated current limit and thermal shutdown mechanisms, providing essential protection for the device and the system it powers. Its impressive transient performance and high accuracy make it an ideal choice for sensitive applications where voltage stability is crucial.

The device is housed in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and fits well in space-constrained applications. The NCV8675DS50R4G's small form factor, combined with its low quiescent current, makes it particularly well-suited for automotive electronics, portable devices, and other applications where efficiency and board space are at a premium.

Key features of the NCV8675DS50R4G include:

  • Output Voltage: Fixed 5.0V with high accuracy
  • Output Current: Capable of delivering up to 150 mA
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage
  • Low Quiescent Current: Ideal for battery-powered applications
  • Thermal Shutdown and Current Limit: Provides built-in protection features for enhanced reliability
  • Package: Available in a space-saving SOT-223 package
  • Automotive Grade: Designed to meet the rigorous standards required for automotive applications

With its combination of performance, protection features, and compact packaging, the NCV8675DS50R4G from ON Semiconductor is a versatile LDO voltage regulator that meets the needs of a wide range of applications. It is particularly well-suited for automotive electronics, industrial control systems, and portable devices that require a stable and efficient power supply.

For designers looking to incorporate a reliable voltage regulator into their power management solutions, the NCV8675DS50R4G offers a blend of performance and practicality, ensuring both longevity and optimal functionality of the end product.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess