EN
  • EN
  • DE

NCV8702SN28T1G

Part No NCV8702SN28T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.2A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.2V @ 200mA
Output Current 200mA
Operating Supply Current 16μA
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 1082771-NCV8702SN28T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCV8702SN28T1G CAD Model

Description

Introducing the NCV8702SN28T1G Voltage Regulator from ON Semiconductor

The NCV8702SN28T1G is a robust automotive-grade voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance component is engineered to meet the stringent requirements of the automotive industry, ensuring reliability and durability in a wide range of applications.

Key Features

  • Output Voltage: The NCV8702SN28T1G delivers a fixed output voltage of 2.8V, which is ideal for providing stable power to sensitive automotive electronics.
  • High Accuracy: This voltage regulator maintains a high level of accuracy, with a tight output voltage tolerance, ensuring consistent performance across various operating conditions.
  • Low Dropout Voltage: The low dropout voltage feature of the NCV8702SN28T1G allows it to continue regulating the output voltage even when the input-to-output differential is minimal, enhancing the efficiency of the system.
  • Current Capability: It is capable of supplying up to 150 mA of output current, making it suitable for powering a variety of electronic components within the vehicle.
  • Thermal Protection: The device includes an integrated thermal shutdown mechanism that protects it from damage caused by excessive temperatures, thereby ensuring a longer lifespan and reliable operation.
  • Overcurrent Protection: Additionally, the built-in overcurrent protection guards the voltage regulator and the downstream circuitry against potential damage from current surges.

Applications

The NCV8702SN28T1G is specifically designed for automotive environments and can be used in a myriad of applications, including:

  • Infotainment systems
  • Instrument clusters
  • Body control modules
  • Advanced driver assistance systems (ADAS)
  • Microcontroller power supplies

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV8702SN28T1G's design and production. Manufactured to meet the AEC-Q100 standard for automotive components, this voltage regulator is built to withstand the harsh conditions of automotive environments, including temperature fluctuations, vibrations, and transient voltage spikes. The device is also provided in a small footprint package, making it a space-efficient choice for modern automotive designs.

With the NCV8702SN28T1G, ON Semiconductor continues to deliver high-quality, reliable components that advance the performance and safety of automotive electronics.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess