The NCV8752BSN18T1G from ON Semiconductor is a highly efficient, automotive-grade, fixed-frequency, low-dropout (LDO) linear voltage regulator. Specifically designed to meet the rigorous standards of the automotive industry, this regulator delivers a stable 1.8V output voltage, making it an ideal choice for powering sensitive electronic components in vehicles.
Key Features
- Output Voltage: Precisely regulated 1.8V output, suitable for consistent power supply needs.
- High Accuracy: Maintains output voltage accuracy within ±2%, ensuring reliable performance for critical applications.
- Low Dropout: Offers a low dropout performance, which enables the regulator to maintain output voltage even when the input-to-output differential is small.
- Current Capacity: Capable of supplying up to 150 mA of output current, catering to a range of moderate power demands.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Automotive Qualification: AEC-Q100 qualified, meaning it has been tested and approved for automotive applications.
Applications
The NCV8752BSN18T1G is suitable for a variety of automotive applications where a stable and reliable voltage is critical. These include:
- Infotainment Systems
- Instrument Clusters
- Body Control Modules
- Advanced Driver Assistance Systems (ADAS)
Package and Quality
Encased in a compact, surface-mount TSOP-5 package, the NCV8752BSN18T1G is designed for space-constrained applications. Its robust construction ensures performance in harsh automotive environments, characterized by vibration and temperature extremes. With ON Semiconductor's commitment to quality, this LDO voltage regulator is a reliable choice for manufacturers seeking components that meet strict automotive standards.