EN
  • EN
  • DE

NCV8842

Part No NCV8842
Manufacturer ON Semiconductor
Description 1.5 A, 170 kHz, Buck Regulator with Synchronization Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230807-NCV8842
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV8842 CAD Model

Description

The ON Semiconductor NCV8842 is a versatile and efficient voltage mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This high-performance IC integrates a number of features to provide a robust solution for AC-DC power supplies, DC-DC converters, and other power management tasks.

Key Features

  • Adjustable Operating Frequency: The NCV8842 offers an adjustable switching frequency from 10 kHz to 500 kHz, allowing designers to optimize their system for efficiency or component size.
  • High Current Totem Pole Output: Capable of driving a high current totem pole output, this controller can directly drive the gate of a power MOSFET, reducing the need for additional driver components.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it suitable for a variety of input sources and ensuring stable operation under varying conditions.
  • Voltage Feed Forward: Voltage feed forward compensation is included to enhance the response to input voltage changes, improving the performance of the power supply under dynamic conditions.
  • Protection Features: The NCV8842 is equipped with a comprehensive set of protection features, including under-voltage lockout (UVLO), overvoltage protection, and thermal shutdown, ensuring the safety and reliability of the end application.

Applications

With its robust design and flexible features, the NCV8842 is ideal for a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Supply for Set-Top Boxes, DVDs, and TVs
  • Adapters and Chargers
  • Auxiliary Power Supplies for PCs and Servers

Conclusion

The ON Semiconductor NCV8842 PWM controller is a high-quality component that offers design flexibility and reliability for power supply designers. Its comprehensive feature set ensures that it can meet the requirements of a broad range of applications, making it a go-to choice for engineers looking for a dependable and efficient power management solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess