EN
  • EN
  • DE

NCV8843MNR2G

Part No NCV8843MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 18DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.27V
Voltage - Output (Max) 38V
Current - Output 1.5A
Frequency - Switching 340kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 18-VFDFN Exposed Pad
Supplier Device Package 18-DFN (5x6)
Base Product Number NCV8843
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648121-NCV8843MNR2G
Ultra Librarian 3D Model Ultra Librarian NCV8843MNR2G CAD Model

Description

The ON Semiconductor NCV8843MNR2G is a high-performance, automotive-grade, adjustable frequency, synchronous buck converter integrated circuit (IC). This robust power management solution is designed to deliver efficient, reliable operation in a wide range of automotive and industrial applications.

Key Features

  • Adjustable Frequency: The device offers an adjustable switching frequency that ranges from 100 kHz to 2 MHz, allowing designers to optimize the converter for efficiency or for the size of the external components.
  • High Efficiency: With its synchronous buck topology, the NCV8843MNR2G can achieve high efficiency, which is critical for reducing thermal stress and improving the reliability of the application.
  • Wide Input Voltage Range: The IC supports a wide input voltage range, making it suitable for various automotive applications that require operation from a standard 12V battery or other voltage rails.
  • Automotive Qualified: As an AEC-Q100 qualified device, it meets the stringent requirements of automotive applications, ensuring performance and reliability under harsh conditions.

Applications

The NCV8843MNR2G is ideal for use in a variety of automotive applications, including infotainment systems, ADAS (Advanced Driver-Assistance Systems), and LED lighting. Its robust design also makes it suitable for industrial power supplies and any other application requiring a high-efficiency step-down voltage regulator.

Protection Features

Safety and protection are paramount in automotive applications, and the NCV8843MNR2G incorporates several features to ensure the protection of both the IC and the system it is used in. These include overcurrent protection, thermal shutdown, and under-voltage lockout, all of which contribute to the safe operation of the end application.

Package and Availability

The NCV8843MNR2G is available in a compact QFN package, which is designed to minimize the footprint on the PCB and to allow for efficient thermal dissipation. The device is available through ON Semiconductor's distribution network, ensuring global availability and support.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4501 $51.7515
36+ $2.8309 $101.9124
55+ $2.7424 $150.8320
76+ $2.6540 $201.7040
98+ $2.5655 $251.4190
131+ $2.3001 $301.3131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,080 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess