EN
  • EN
  • DE

NCV885201D1R2G

Part No NCV885201D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / Automotive Grade Non-Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.1V ~ 40V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807844-NCV885201D1R2G
Ultra Librarian 3D Model Ultra Librarian NCV885201D1R2G CAD Model

Description

The NCV885201D1R2G is a high-performance, automotive-grade, adjustable linear voltage regulator designed and manufactured by ON Semiconductor. This robust component is specifically engineered to meet the demanding requirements of automotive applications, providing a stable and reliable power supply in a variety of conditions.

Key Features

  • Output Voltage Range: The NCV885201D1R2G offers a flexible output voltage range that can be adjusted to meet the specific needs of the application, ensuring compatibility with a wide range of automotive systems.
  • High Accuracy: With precision voltage regulation, this device maintains tight control over output voltage, providing a stable and consistent power supply that enhances the performance and reliability of automotive electronics.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects it from damage caused by excessive heat, ensuring long-term reliability and safety in high-temperature environments.
  • Current Limiting: Built-in current limiting safeguards the regulator and downstream components from overcurrent conditions, which could otherwise lead to system failure.
  • Wide Operating Temperature Range: The NCV885201D1R2G is designed to operate effectively across a broad temperature range, making it suitable for the harsh conditions encountered in automotive applications.

Applications

The NCV885201D1R2G is ideal for a range of automotive applications where reliable voltage regulation is critical. These applications include:

  • Power supplies for microcontrollers and other sensitive electronics
  • Automotive infotainment systems
  • Instrument clusters and navigation units
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NCV885201D1R2G is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry. Its robust design and manufacturing process make it a trusted choice for manufacturers who demand the best in safety and performance.

Conclusion

In conclusion, the NCV885201D1R2G from ON Semiconductor is a versatile and durable linear voltage regulator that offers the precision, protection, and performance needed for advanced automotive applications. Its wide range of features and adherence to automotive quality standards make it an essential component for any vehicle's power management system.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2660 $50.6400
100+ $1.0388 $103.8800
150+ $1.0063 $150.9450
210+ $0.9739 $204.5190
270+ $0.9414 $254.1780
360+ $0.8440 $303.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess