EN
  • EN
  • DE

NCV887001D1R2G

Part No NCV887001D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Automotive Grade Non-Synchronous Boost Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 3.2 V ~ 40 V
Frequency - Switching 100kHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230813-NCV887001D1R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCV887001D1R2G CAD Model

Description

ON Semiconductor NCV887001D1R2G Automotive Grade Boost Controller

The NCV887001D1R2G is a high-performance automotive grade boost controller integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is specifically engineered to meet the stringent requirements of automotive applications, providing reliable and efficient power management solutions for modern vehicles.

Key Features:

  • High Voltage Capability: The device is capable of handling input voltages up to 40V, making it suitable for a wide range of automotive applications, including those that require a direct connection to the battery or need to withstand load dump scenarios.
  • Adjustable Output: Users can adjust the output voltage to meet specific system requirements, ensuring flexibility and compatibility with various automotive systems.
  • Thermal Protection: Equipped with thermal shutdown protection, the NCV887001D1R2G safeguards itself and the system from potential damage due to excessive heat.
  • Frequency Synchronization: The ability to synchronize the switching frequency helps in managing electromagnetic interference (EMI), a critical factor in automotive design.
  • Current Mode Control: This feature provides fast transient response and excellent loop stability, which is essential for maintaining consistent performance under varying load conditions.

Applications:

The NCV887001D1R2G is ideal for a variety of automotive applications, such as:

  • LED driver circuits for headlights and interior lighting
  • Infotainment and audio systems
  • Advanced driver-assistance systems (ADAS)
  • Power supplies for electronic control units (ECUs)

Quality and Reliability:

As an AEC-Q100 qualified device, the NCV887001D1R2G meets the automotive industry's high-reliability standards, ensuring performance in the harsh environments that vehicles often encounter. Its robust design is also complemented by overvoltage, overcurrent, and undervoltage lockout protections, which contribute to the overall durability and longevity of the controller.

With its comprehensive feature set and adherence to automotive quality standards, the NCV887001D1R2G from ON Semiconductor is an excellent choice for designers seeking a boost controller that combines efficiency, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8089 $54.2670
70+ $1.4842 $103.8940
105+ $1.4378 $150.9690
145+ $1.3915 $201.7675
190+ $1.3451 $255.5690
250+ $1.2059 $301.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess