EN
  • EN
  • DE

LM185H-2.5/883

Part No LM185H-2.5/883
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER VOLTAGE REFERENCE DIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tray
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Temperature Coefficient 150ppm/°C
Current - Cathode 20 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Metal Can
Supplier Device Package TO-2
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614246-LM185H-2.5/883
Ultra Librarian 3D Model Ultra Librarian LM185H-2.5/883 CAD Model

Description

Product Overview: LM185H-2.5/883

The LM185H-2.5/883 is a precision voltage reference from Texas Instruments, renowned for its high-quality and reliable components. Designed to offer a stable 2.5V output, this voltage reference is an essential component in a wide range of electronic applications where accurate voltage is crucial.

Key Features

  • Output Voltage: The LM185H-2.5/883 provides a fixed 2.5V output, which is essential for systems requiring a stable reference voltage.
  • Temperature Stability: Engineered for excellent temperature stability, this device maintains consistent performance over a wide range of operating conditions.
  • Low Dynamic Impedance: The low dynamic impedance ensures minimal voltage drop and stable operation under varying load conditions.
  • Wide Operating Current: This voltage reference can operate across a broad spectrum of currents, making it versatile for different circuit configurations.
  • Hermetic Packaging: The LM185H-2.5/883 comes in a hermetically sealed package, offering protection against harsh environmental conditions and enhancing reliability.
  • Military Specifications: Compliant with military specifications (883), it guarantees performance under the most demanding situations.

Applications

The LM185H-2.5/883 is suitable for a variety of applications, including:

  • Digital voltmeters
  • Precision power supplies
  • Analog-to-digital and digital-to-analog converters
  • Battery-operated equipment
  • Instrumentation and test equipment

Quality and Reliability

With Texas Instruments' commitment to quality, the LM185H-2.5/883 is manufactured to the highest standards. It is designed to meet the rigorous demands of the military and aerospace industries, ensuring performance and durability. The hermetic package not only provides a robust physical barrier but also maintains the integrity of the device under extreme temperatures and conditions.

Whether you're designing precision instruments or looking to enhance the stability of your power management systems, the LM185H-2.5/883 from Texas Instruments is a choice that promises consistency, accuracy, and long-term reliability.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess