EN
  • EN
  • DE

NCV97200MW01R2G

Part No NCV97200MW01R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PMIC SWITCHER 20QFNW / Automotive, AEC-Q100 Automotive Voltage Regulator IC 2 Output 20-QFNW (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Voltage - Input 4.1V ~ 40V
Number of Outputs 2
Voltage - Output 3.3V, 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFNW (4x4)
Base Product Number NCV97200
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345320-NCV97200MW01R2G
Ultra Librarian 3D Model Ultra Librarian NCV97200MW01R2G CAD Model

Description

The NCV97200MW01R2G is a high-performance product from ON Semiconductor, a leading company in the semiconductor industry. This precision device is designed to cater to a wide range of applications, including automotive, industrial, and consumer electronics, where reliable and efficient power management is crucial.

Key Features

  • High Accuracy: The NCV97200MW01R2G boasts exceptional accuracy in voltage regulation, ensuring stable and consistent power supply to critical components.
  • Robust Thermal Performance: With an advanced thermal design, this product can operate efficiently even under high temperature environments, making it suitable for demanding applications.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, accommodating various power requirements and enhancing the flexibility of system design.
  • Low Dropout: The low dropout feature of this regulator means it can maintain output voltage regulation with minimal input-to-output voltage difference, reducing power loss and improving efficiency.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the device and the system from potential damage due to abnormal operating conditions.

Applications

The versatility of the NCV97200MW01R2G makes it an ideal choice for a variety of applications. In the automotive sector, it can be used in infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules. For industrial purposes, it is suitable for power supplies, automation control systems, and sensor interfaces. In consumer electronics, it can be found in home automation devices, portable gadgets, and smart appliances.

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NCV97200MW01R2G is no exception, as it is manufactured using state-of-the-art technology and rigorous testing protocols to ensure optimal performance and long service life. Customers can trust in the durability and functionality of this product for their critical power management needs.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess