EN
  • EN
  • DE

NCV97311MW50AR2G

Part No NCV97311MW50AR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR SYNC 32QFNW / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 2MHz ~ 2.6MHz 32-QFNW (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz ~ 2.6MHz
Voltage/Current - Output 1 5V, 3A
Voltage/Current - Output 2 1.2V ~ 3.3V, 1.5A
Voltage/Current - Output 3 1.2V ~ 3.3V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 4.1V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFNW (5x5)
Base Product Number NCV97311
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357007-NCV97311MW50AR2G
Ultra Librarian 3D Model Ultra Librarian NCV97311MW50AR2G CAD Model

Description

ON Semiconductor NCV97311MW50AR2G Overview

The NCV97311MW50AR2G is a high-performance automotive-grade product from ON Semiconductor, designed to meet the rigorous standards of the automotive industry. This precision device is specifically engineered to provide reliable and efficient operation in a wide range of automotive applications.

At the core of the NCV97311MW50AR2G is its robust power management capability, which is essential for today's complex automotive electrical systems. The product is characterized by its low quiescent current and high efficiency, making it an ideal choice for power-sensitive applications. With its advanced design, the NCV97311MW50AR2G ensures minimal power loss and extended battery life, which is critical for electric and hybrid vehicles.

The NCV97311MW50AR2G also boasts a wide input voltage range, accommodating the fluctuations commonly found in automotive power systems. This feature ensures consistent performance and protection against voltage spikes and dips that can occur in the harsh electrical environment of vehicles.

Safety is a paramount concern in automotive design, and the NCV97311MW50AR2G addresses this with built-in thermal shutdown and current-limiting features. These protective measures safeguard the device and the system it is part of from potential damage due to overheating or overcurrent conditions. Additionally, the product is designed to be fault-tolerant and to maintain operation in the face of transient disturbances.

ON Semiconductor has packaged the NCV97311MW50AR2G in a compact and durable form factor, allowing for flexible integration into a variety of automotive systems without compromising on space. The product is also AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive components.

In summary, the NCV97311MW50AR2G from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the automotive sector. With its advanced power management capabilities, robust protection features, and automotive-grade reliability, this product is an excellent choice for manufacturers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2303 $52.3030
24+ $4.2916 $102.9984
37+ $4.1575 $153.8275
50+ $4.0234 $201.1700
65+ $3.8892 $252.7980
87+ $3.4869 $303.3603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess