EN
  • EN
  • DE

NDD60N745U1T4G

Part No NDD60N745U1T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 6.8A DPAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 6.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 440pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 84W (Tc)
Maximum Rds On at Id,Vgs 745 mOhm @ 3.25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1082830-NDD60N745U1T4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NDD60N745U1T4G CAD Model

Description

Introducing the NDD60N745U1T4G Power MOSFET by ON Semiconductor

The NDD60N745U1T4G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in the semiconductor industry known for its high-quality and reliable components. This MOSFET is designed to meet the rigorous demands of modern electronic applications, offering a blend of efficiency, power handling, and thermal performance that sets it apart from the competition.

Key Features

  • Low On-Resistance: The device boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High Current Capacity: With its ability to handle high currents, the NDD60N745U1T4G is perfect for applications that require robust power delivery without compromising on performance.
  • Fast Switching Speed: The fast switching capabilities of this MOSFET ensure that it can operate efficiently at high frequencies, which is crucial for reducing switching losses in power conversion systems.
  • Enhanced Thermal Performance: The device is engineered with an advanced thermal design that facilitates better heat dissipation, allowing it to perform reliably even under high temperature conditions.
  • Robust Package: Housed in a durable package, the NDD60N745U1T4G is designed to withstand the mechanical stresses that can occur in various applications, ensuring a long operational life.

Applications

The versatile nature of the NDD60N745U1T4G makes it suitable for a wide array of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Renewable energy inverters
  • Switching regulators

Product Specifications

The NDD60N745U1T4G from ON Semiconductor is characterized by its impressive specifications that ensure high performance in a variety of settings:

  • Voltage Rating: Designed to operate at high voltages, providing flexibility in circuit design.
  • Package: Comes in a compact, surface-mount package that is both space-efficient and easy to integrate into existing designs.

With its combination of efficiency, power handling, and robust design, the NDD60N745U1T4G is a top choice for engineers and designers looking for a reliable MOSFET solution. ON Semiconductor's commitment to quality means that you can trust this component to deliver exceptional performance in your electronic projects.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess