EN
  • EN
  • DE

1008CS-820XKLC

Part No 1008CS-820XKLC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1008
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 728626-1008CS-820XKLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008CS-820XKLC CAD Model

Description

The 1008CS-820XKLC is a high-performance ceramic wirewound chip inductor from Coilcraft. These inductors are engineered for applications that demand a high Q factor and excellent Self-Resonant Frequency (SRF) performance. As part of the 1008CS series, the 1008CS-820XKLC offers a robust design and consistent electrical characteristics, making it well-suited for a variety of RF and microwave applications.

Applications

  • RF filters for signal conditioning
  • Impedance matching in RF amplifiers
  • Oscillator circuits for frequency generation
  • Wireless communication systems, including WLAN and Bluetooth devices
  • Broadband applications requiring stable inductance

Features

  • High Q factor, minimizing signal loss
  • Excellent SRF, enabling use in high-frequency applications
  • Tight inductance tolerance for accurate circuit tuning
  • Ceramic core material for stable performance over temperature
  • RoHS compliant, adhering to environmental standards
  • Surface-mount design for automated assembly

Benefits

  • Improved signal quality due to reduced losses
  • Enhanced circuit performance with a high SRF
  • Consistent performance in varying operating environments
  • Simplified integration into automated manufacturing processes
  • Reduced EMI emissions for cleaner signal transmission
  • Compact footprint ideal for space-constrained designs

Additional Details

The 1008CS-820XKLC features an inductance of 82 µH. The ceramic core ensures excellent stability and minimal core losses. The inductor is designed for surface mount technology (SMT) and is compatible with standard reflow soldering procedures. Its compact form factor and rugged construction make it appropriate for use in portable devices and other space-sensitive applications. The operating temperature range is typically -55°C to +125°C. The tight tolerance on the inductance value allows for precision tuning in RF applications, ensuring optimal circuit performance. Furthermore, the inductor is designed to minimize parasitic effects, leading to enhanced performance and stability. Coilcraft's meticulous manufacturing processes ensure high reliability and consistent performance of each inductor, making the 1008CS-820XKLC a reliable choice for demanding RF applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess