EN
  • EN
  • DE

NDPL100N10BG

Part No NDPL100N10BG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 100A TO220 / Trans MOSFET N-CH 100V 100A 3-Pin(3+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V, 15V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 35nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2950pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2.1W (Ta), 110W (Tc)
Rds On (Maximum) @ Id, Vgs 7.2 mOhm @ 50A, 15V
Operating Temperature Range 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Package TO-220-3
Win Source Part Number 790670-NDPL100N10BG
Popularity Medium
Supply and Demand Status Limited
Family Name NDPL100N10B
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NDPL100N10BG CAD Model

Description

ON Semiconductor NDPL100N10BG Product Overview

The NDPL100N10BG is a high-performance N-channel Power MOSFET from ON Semiconductor, designed to offer efficient power conversion with minimal losses. This product is a testament to ON Semiconductor's commitment to providing advanced technology for a wide range of power applications. It is particularly suited for use in switch-mode power supplies (SMPS), power management systems, and other high-efficiency power conversion and switching applications.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power applications.
  • High Drain-Source Voltage: With a drain-source voltage (V<sub>DSS) of 100V, the NDPL100N10BG is capable of handling high voltage applications, ensuring reliability and robustness in demanding environments.
  • High Continuous Drain Current: It offers a high continuous drain current (I<sub>D) of 98A, allowing it to drive high current loads with ease.
  • Low Gate Charge: The device features a low total gate charge (Q<sub>G), which minimizes switching losses and enables faster switching speeds, making it ideal for high-frequency applications.
  • Optimized Capacitance Profile: The optimized capacitance profile ensures reduced switching losses while maintaining a good balance with the on-resistance, providing an excellent figure of merit for the MOSFET.

Applications

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Power Inverters
  • Automotive Applications
  • Power Management Circuits

ON Semiconductor's NDPL100N10BG is packaged in a Pb-free, Halogen-free/BFR-free and RoHS compliant package, reflecting the company's dedication to environmental sustainability. The MOSFET is also characterized for operation from -55°C to +175°C, ensuring reliable performance in a wide range of temperatures. With its robust design and high-performance characteristics, the NDPL100N10BG is an excellent choice for designers looking to optimize their power systems for efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess