EN
  • EN
  • DE

MTD6P10ET4G

Part No MTD6P10ET4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET POWER P-CH -100V 6A DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Product Status Obsolete
Base Product Number MTD6P
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 645464-MTD6P10ET4G
Ultra Librarian 3D Model Ultra Librarian MTD6P10ET4G CAD Model

Description

ON Semiconductor MTD6P10ET4G - Power MOSFET

The MTD6P10ET4G is a high-performance P-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the needs of a wide range of applications, offering a perfect balance between efficient power management and robust performance.

With a drain-to-source voltage (V<sub>DS) of -100V and a continuous drain current (I<sub>D) of -6A, the MTD6P10ET4G is capable of handling significant power levels, making it suitable for a variety of challenging environments. The device features a low on-state resistance (R<sub>DS(on)), which minimizes energy loss due to conduction, enhancing overall system efficiency.

One of the key advantages of the MTD6P10ET4G is its PowerTrench<sup>® technology, which allows for ultra-low gate charge (Q<sub>g) and exceptional switching performance. This technology not only reduces switching losses but also improves thermal performance, ensuring the MOSFET operates reliably even under high switching frequencies.

The MTD6P10ET4G is housed in a DPAK (TO-252) package, which provides a compact footprint while maintaining good thermal characteristics. This package is widely used in the industry and is known for its ease of installation, making the MOSFET a versatile choice for PCB designers and engineers.

Applications for this power MOSFET include, but are not limited to, power management in portable devices, DC/DC converters, load switches, and other power switching applications. Its robustness also makes it suitable for automotive applications, where reliability and efficiency are critical.

ON Semiconductor's commitment to quality and environmental management is evident in the MTD6P10ET4G, which is RoHS compliant and Halogen-Free, ensuring that it meets the latest environmental standards. This commitment helps customers design and manufacture eco-friendly products without compromising on performance.

In summary, the MTD6P10ET4G from ON Semiconductor is a state-of-the-art P-Channel Power MOSFET that offers a high level of performance, efficiency, and reliability for a wide range of power management applications. Its advanced features and robust package make it an excellent choice for designers looking to create compact, energy-efficient, and high-performing electronic systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6884 $62.7536
9+ $12.8725 $115.8525
14+ $12.4705 $174.5870
20+ $12.0674 $241.3480
25+ $11.6655 $291.6375
34+ $10.4585 $355.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess