EN
  • EN
  • DE

NDS9943

Part No NDS9943
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V 3A/2.8A 8SOIC  /  Mosfet Array N and P-Channel 20V 3A, 2.8A 900mW Surface Mount 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 3A, 2.8A
Rds On (Max) @ Id, Vgs 125mOhm @ 3A, 10V
Gate Charge (Qg) (Max) @ Vgs 27nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 525pF @ 10V
Power - Max 900mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NDS994
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names NDS9943CT,NDS9943TR
Standard Package 2,500
Win Source Part Number 964230-NDS9943
Ultra Librarian 3D Model Ultra Librarian NDS9943 CAD Model

Description

ON Semiconductor NDS9943 Dual P-Channel Enhancement Mode Field Effect Transistor

The NDS9943 from ON Semiconductor is a high-performance, dual P-Channel Enhancement Mode Field Effect Transistor (FET) designed for power management applications. This semiconductor device is a crucial component in modern electronic circuits, offering efficient power control with its dual independent P-channel MOSFETs housed in a compact SO-8 package.

Key Features:

  • Low On-Resistance: The NDS9943 boasts a low on-resistance, which minimizes conductive losses and improves overall efficiency. This feature is particularly beneficial when the transistor is used in power-intensive applications, ensuring minimal power is wasted as heat.
  • High-Speed Switching: Engineered for fast switching performance, this FET can handle high-frequency operations with ease, making it ideal for switching regulators, power amplifiers, and power management tasks that require quick response times.
  • Dual P-Channel MOSFETs: The dual P-Channel configuration allows for greater flexibility in circuit design, enabling the simultaneous control of two separate paths of current flow within a single package.
  • Low Threshold Voltage: The device operates at a low threshold voltage, which means it can be controlled with lower gate voltages, making it compatible with a wide range of drive circuits and logic levels.
  • Advanced SO-8 Package: The FET is encapsulated in a small-outline package, providing excellent thermal performance and saving space on printed circuit boards (PCBs).

Applications:

The NDS9943 is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management Systems
  • Load Switching
  • Motor Control Circuits

With its robust design and reliable performance, the NDS9943 is a preferred choice for designers looking to incorporate efficient power control into their applications. ON Semiconductor's commitment to quality ensures that this FET will meet the stringent requirements of modern electronic devices, providing a dependable solution for managing power in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3909 $62.5905
105+ $1.1413 $119.8365
160+ $1.1056 $176.8960
220+ $1.0700 $235.4000
280+ $1.0343 $289.6040
375+ $0.9272 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess