EN
  • EN
  • DE

NE592D14R2G

Part No NE592D14R2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 2STAGE DIFF 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications General Purpose
Output Type Differential
Number of Circuits 1
Operating Supply Current 18mA
Channel Output Current 10mA
Supply Voltage - Operating ±3 V to 8 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 141985-NE592D14R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE592D14R2G CAD Model

Description

The NE592D14R2G from ON Semiconductor is a high-performance video amplifier that offers excellent bandwidth and gain characteristics, making it an ideal choice for a variety of video applications. This device is designed to provide a flexible solution for video signal amplification, with a focus on delivering high-quality, low-distortion output.

Key Features

  • Wide Bandwidth: The NE592D14R2G boasts a wide bandwidth which ensures that it can handle fast video signals effectively, maintaining the integrity of the signal from input to output.
  • High Gain: With a high level of gain, this amplifier can boost video signals without the need for additional stages, simplifying circuit design and reducing component count.
  • Low Distortion: The design of the NE592D14R2G minimizes signal distortion, which is critical for maintaining the quality of the video signal throughout the amplification process.
  • Flexible Supply Voltage: It operates over a range of supply voltages, making it versatile for use in various applications with different power requirements.
  • Surface-Mount Package: The NE592D14R2G is available in a surface-mount package, which is ideal for modern, compact electronic assemblies.

Applications

The NE592D14R2G is suitable for a wide range of applications, including:

  • Video cameras and recorders
  • Television receivers
  • Video signal processing equipment
  • CCTV systems
  • Video amplifiers in industrial and medical imaging devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NE592D14R2G is no exception. Manufactured with the highest standards, this video amplifier is designed to perform consistently over time, ensuring that it meets the demands of professional video applications.

Ordering Information

The NE592D14R2G video amplifier is available for order under the product number NE592D14R2G. For detailed specifications, pricing, and ordering information, please visit the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess