EN
  • EN
  • DE

NFD102

Part No NFD102
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 252404-NFD102
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFD102 CAD Model

Description

ON Semiconductor NFD102 Overview

The ON Semiconductor NFD102 represents a leap forward in the realm of power management technology. This advanced device is designed to cater to a wide array of applications, particularly in the field of energy-efficient power conversion. The NFD102 is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving demands of the electronics industry.

Key Features

  • High Efficiency: The NFD102 boasts an exceptional efficiency rating, which is critical for reducing heat generation and improving the longevity of the device it powers.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal voltage drop and power loss, which is essential for maintaining the performance of high-speed circuits.
  • Advanced Packaging: ON Semiconductor has packaged the NFD102 in a compact, thermally efficient package that is suitable for space-constrained applications without compromising on performance.
  • Robust Thermal Performance: The device is engineered to handle significant thermal stresses, ensuring reliable operation even under high power and temperature conditions.

Applications

The versatility of the NFD102 allows it to be integrated into a wide range of applications. These include:

  • DC-DC converters
  • Power supplies for computer peripherals
  • Motor control circuits
  • LED lighting systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor's NFD102 is built with quality and reliability in mind. The device undergoes rigorous testing to ensure it meets the high standards expected by the industry. Users can trust the NFD102 for consistent performance and durability over its lifespan.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The NFD102 is designed with eco-friendly materials and complies with international regulations, reducing the environmental impact of electronic components.

For designers and engineers looking for a reliable, efficient, and versatile power management solution, the ON Semiconductor NFD102 is an excellent choice that delivers performance without compromising on quality or environmental responsibility.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess