EN
  • EN
  • DE

NGB8204NT4

Part No NGB8204NT4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 430V 18A 115W D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 430V
Maximum Current Collector 18A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.5V @ 4V, 15A
Maximum Power Dissipation 115W
Input Type Logic
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1082968-NGB8204NT4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NGB8204NT4 CAD Model

Description

The ON Semiconductor NGB8204NT4 is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a wide range of power electronics applications. This state-of-the-art semiconductor device combines the simple gate-drive characteristics of a MOSFET with the high-current and low-saturation-voltage capability of a bipolar transistor, making it an ideal choice for high-efficiency switching and amplification.

Key Features

  • High Current Capability: The NGB8204NT4 is capable of handling significant current loads, making it suitable for high-power applications.
  • Low Saturation Voltage: The device exhibits low on-state voltage drop, which results in lower power dissipation and higher efficiency.
  • High Input Impedance: With its MOSFET input characteristics, the IGBT has a high input impedance, reducing the drive power requirements.
  • Fast Switching Speed: It offers fast switching speeds, which is essential for reducing switching losses in applications such as inverters and converters.
  • Robust Design: The NGB8204NT4 is designed to be robust and reliable, ensuring a long operational life even under challenging conditions.

Applications

The versatility of the NGB8204NT4 IGBT allows it to be used in a variety of applications, including but not limited to:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • Switch-mode power supplies (SMPS)
  • Induction heating
  • Renewable energy inverters, such as solar and wind

Technical Specifications

Below are some of the technical specifications for the NGB8204NT4:

  • Collector-Emitter Voltage (Vce): 500V
  • Continuous Collector Current (Ic): 20A
  • Pulsed Collector Current (Icm): 40A
  • Power Dissipation (Pd): 75W
  • Operating Junction Temperature (Tj): -55°C to +150°C

For engineers and designers looking for a reliable and efficient solution for their power management needs, the ON Semiconductor NGB8204NT4 IGBT offers an excellent balance of performance and robustness. Its technical prowess ensures that it remains a preferred choice for advanced electronic systems.

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess