EN
  • EN
  • DE

NGB8206NTF4G

Part No NGB8206NTF4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description INSULATED GATE BIPOLAR TRANSISTO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 390 V
Current - Collector (Ic) (Max) 20 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 4.5V, 20A
Power - Max 150 W
Input Type Logic
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Standard Package 254 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 252905-NGB8206NTF4G
Ultra Librarian 3D Model Ultra Librarian NGB8206NTF4G CAD Model

Description

ON Semiconductor NGB8206NTF4G IGBT

The ON Semiconductor NGB8206NTF4G is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a broad range of industrial, automotive, and consumer applications. This IGBT combines the best features of both Power MOSFETs and Bipolar transistors, offering superior efficiency, faster switching, and greater reliability.

Key Features

  • High Current Capability: The NGB8206NTF4G is capable of handling continuous collector currents up to 15 A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a typical collector-emitter saturation voltage of 1.7 V, this IGBT ensures low conduction losses and is ideal for high-efficiency designs.
  • High Input Impedance: The device features a MOS gate which requires no continuous gate drive current, contributing to its high input impedance and reduced power consumption.
  • Co-Packaged Free-Wheeling Diode: A fast and soft recovery diode is included to provide efficient freewheeling functionality in inductive load applications.
  • Temperature Performance: The NGB8206NTF4G operates effectively over a wide temperature range, making it a reliable choice for demanding environments.

Applications

The versatility of the NGB8206NTF4G allows it to be used in a variety of applications, including:

  • Motor Control Systems
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Inductive Heating
  • Inverter Circuits
  • Automotive applications such as Electric Power Steering (EPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NGB8206NTF4G is no exception. It is designed to meet the stringent requirements of industrial and automotive applications and is backed by rigorous testing and quality control measures.

Environmental Considerations

The NGB8206NTF4G is RoHS compliant and free from environmentally harmful substances. ON Semiconductor is dedicated to providing environmentally friendly solutions that meet current regulations.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5523 $62.0920
95+ $1.2740 $121.0300
145+ $1.2347 $179.0315
195+ $1.1943 $232.8885
250+ $1.1550 $288.7500
335+ $1.0349 $346.6915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess