EN
  • EN
  • DE

NGTB25N120FL2WG

Part No NGTB25N120FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1200V 25A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
IGBT Type Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 50A
Pulsed Collector Current 100A
Collector-emitter saturation voltage(Max) 2.4V @ 15V, 25A
Maximum Power Dissipation 385W
Total Switching Energy(Ets) 1.95mJ (on), 600μJ (off)
Input Type Standard
Gate Charge 178nC
Turn-on and Turn-off delay time 87ns/179ns
Testing Conditions 600V, 25A, 10 Ohm, 15V
Reverse Recovery Time (trr) 154ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 209162-NGTB25N120FL2WG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian NGTB25N120FL2WG CAD Model

Description

ON Semiconductor NGTB25N120FL2WG IGBT

The ON Semiconductor NGTB25N120FL2WG is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) that offers a perfect blend of high efficiency and fast switching performance, making it an ideal choice for a wide range of power applications. This IGBT is designed to handle significant power levels while maintaining low conduction and switching losses, which is crucial for energy-sensitive systems.

Key Features

  • High Current Capability: With a continuous collector current rating of 25A at 25°C, this IGBT can handle high power applications with ease.
  • High Voltage Rating: The device is rated for a maximum collector-emitter voltage of 1200V, providing a wide safety margin for applications with high voltage requirements.
  • Low On-State Voltage Drop (Vce(sat)): The low on-state voltage drop helps in reducing power dissipation and increases efficiency during conduction.
  • Fast Switching Speed: The NGTB25N120FL2WG boasts fast switching characteristics, which are essential for reducing switching losses and improving performance in high-frequency applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of a free wheeling diode co-packaged with the IGBT simplifies design and enhances performance in applications requiring a diode for inductive load management.
  • High Input Impedance: The high input impedance signifies that the gate drive circuitry can be simpler and less power-hungry.
  • Robust Temperature Performance: This IGBT is designed to perform reliably over a wide temperature range, ensuring stable operation under varying environmental conditions.

Applications

The NGTB25N120FL2WG is well-suited for a variety of applications including:

  • Inverters and Converters
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Induction Heating
  • Renewable Energy (Solar Inverters, Wind Turbines)

With its robust design and advanced features, the ON Semiconductor NGTB25N120FL2WG IGBT is an excellent choice for designers looking to improve system performance while reducing energy consumption. Whether it's for industrial drives, power management, or renewable energy systems, this IGBT provides a reliable and efficient solution for high-power switching applications.

You May Also Be Interested in

Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6187 $50.6618
30+ $3.3853 $101.5590
46+ $3.2686 $150.3556
66+ $3.0351 $200.3166
86+ $2.9184 $250.9824
108+ $2.8016 $302.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess