EN
  • EN
  • DE

NGTB30N60FLWG

Part No NGTB30N60FLWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description Insulated Gate Bipolar Transistor (IGBT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 120A
Vce(on) (Maximum) @ Vge, Ic 1.9V @ 15V, 30A
Power - Max 250W
Switching Energy 700μJ (on), 280μJ (off)
Input Type Standard
Gate Charge 170nC
Td (on/off) @ 25°C 83ns/170ns
Test Condition 400V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 72ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1231153-NGTB30N60FLWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NGTB30N60FLWG
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NGTB30N60FLWG CAD Model

Description

ON Semiconductor NGTB30N60FLWG IGBT

The ON Semiconductor NGTB30N60FLWG is a high-performance insulated-gate bipolar transistor (IGBT) designed for a wide range of power electronics applications. This IGBT combines the simple gate-drive characteristics of the MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors. The NGTB30N60FLWG is particularly well-suited for applications requiring high efficiency, fast switching, and reliability under harsh conditions.

Key Features:

  • Current Handling: Capable of handling continuous collector current up to 30A, making it suitable for high-power applications.
  • Voltage Rating: With a collector-emitter voltage rating of 600V, it is designed for applications that require high voltage operation.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (Vce(sat)) to reduce power losses during conduction, enhancing overall efficiency.
  • High Switching Speed: Fast switching characteristics with a low turn-off delay time and minimal tail current, beneficial for high-frequency operations.
  • Co-Packaged Free Wheeling Diode: Comes with a co-packaged soft recovery free-wheeling diode, which is crucial for managing switching transients in inductive loads.
  • Robustness: Offers a high level of ruggedness and reliability, including a minimum of 8μs short-circuit withstand time.

Applications:

The NGTB30N60FLWG IGBT is ideal for a variety of applications including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Renewable Energy Inverters (Solar, Wind)
  • Switch Mode Power Supplies (SMPS)

Technical Specifications:

Parameter Value Collector-Emitter Voltage (Vces) 600V Collector Current (Ic) 30A Power Dissipation (Pd) 167W Operating Temperature Range (Tj) -55°C to +150°C

With its robust design and advanced features, the ON Semiconductor NGTB30N60FLWG IGBT ensures high performance and reliability for your power management needs.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8563 $59.9823
50+ $2.3447 $117.2350
77+ $2.2707 $174.8439
106+ $2.1980 $232.9880
136+ $2.1240 $288.8640
182+ $1.9046 $346.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess