EN
  • EN
  • DE

NGTB50N60L2WG

Part No NGTB50N60L2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 50A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Trench Field Stop 600 V 100 A 500 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name NGTB50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887245-NGTB50N60L2WG
Ultra Librarian 3D Model Ultra Librarian NGTB50N60L2WG CAD Model

Description

ON Semiconductor NGTB50N60L2WG IGBT

The ON Semiconductor NGTB50N60L2WG is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) designed for high efficiency and fast switching in a variety of power applications. This IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors, making it an ideal choice for high-performance power conversion systems.

Key Features

  • High Current Capability: The NGTB50N60L2WG is capable of supporting high current applications, with a collector current rating of 50A at 25°C. This makes it suitable for demanding applications requiring robust current handling.
  • Low On-State Voltage: The device has a low on-state voltage drop (Vce(sat)) typically at 1.7V, contributing to reduced conduction losses and improved system efficiency.
  • High Switching Speed: Fast switching characteristics ensure that the IGBT can operate at high frequencies, which is beneficial for applications such as switching power supplies and inverter circuits.
  • Robust Thermal Performance: With an operating temperature range of -55°C to +150°C, the NGTB50N60L2WG is designed to withstand harsh environments and maintain performance stability.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated soft recovery diode which provides additional protection and efficiency in circuits where inductive loads are present.

Applications

The NGTB50N60L2WG is versatile and can be used in a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Solar Inverters
  • Welding Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NGTB50N60L2WG is no exception. It is manufactured to meet the highest quality standards, ensuring reliable operation and longevity in the field. The device is RoHS compliant, adhering to environmental standards and reducing the ecological footprint of electronic components.

With its combination of high performance, efficiency, and reliability, the NGTB50N60L2WG from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5906 $53.1342
17+ $6.2282 $105.8794
25+ $6.0335 $150.8375
35+ $5.8389 $204.3615
45+ $5.6443 $253.9935
60+ $5.0604 $303.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess