EN
  • EN
  • DE

MMA7660FCR

Part No MMA7660FCR
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831140-MMA7660FCR
Ultra Librarian 3D Model Ultra Librarian MMA7660FCR CAD Model

Description

The MMA7660FCR is a 3-axis accelerometer from Freescale Semiconductor, now NXP. This is a low-power, capacitive micromachined accelerometer featuring low g-cell technology. It is designed for use in mobile devices, gaming, and other applications requiring motion sensing and tilt detection.

Applications

  • Mobile phones and tablets: Used for screen rotation, motion-based gaming, and activity monitoring.
  • Gaming controllers: Employed to detect motion and orientation in gaming applications.
  • Navigation devices: Provides tilt compensation for accurate navigation.
  • Portable media players: Used for tap to control or shake to shuffle functionality.
  • E-readers: Used for automatic page orientation and motion-based control.

Features

  • 3-axis sensing: Measures acceleration along three orthogonal axes (X, Y, and Z).
  • Low power consumption: Designed for extended battery life in portable devices.
  • Digital output (I2C): Provides a digital output that is easily interfaced with microcontrollers.
  • Small size: Compact design allows for easy integration into space-constrained applications.
  • Tap detection: Detects single and double taps for user interface control.
  • Orientation detection: Detects portrait and landscape orientation.

Benefits

  • Accurate motion sensing: Provides reliable and precise acceleration data in three dimensions.
  • Extended battery life: Low power consumption enables long-lasting operation in portable devices.
  • Easy integration: Digital I2C interface simplifies connection to microcontrollers.
  • Enhanced user experience: Enables intuitive motion-based control and user interface features.
  • Reduced system cost: Integrated functionality reduces the need for external components.

Additional Details

The MMA7660FCR operates from a 2.4V to 3.6V power supply. The sensitivity is programmable and typically around 21.33 counts/g. The output data rate is adjustable. The operating temperature range is typically -40°C to +85°C. The device is available in a small QFN package. The device is commonly used in smartphones, tablets, and wearable devices. The I2C address is configurable. It also includes a sleep mode to further reduce power consumption. Software libraries are often available to simplify integration with different microcontrollers and operating systems.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,490 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess