EN
  • EN
  • DE

NGTB50N65S1WG

Part No NGTB50N65S1WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT - Inverter Welding
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 140A
Current - Collector Pulsed (Icm) 140A
Vce(on) (Maximum) @ Vge, Ic 2.45V @ 15V, 50A
Power - Max 300W
Switching Energy 1.25mJ (on), 530μJ (off)
Input Type Standard
Gate Charge 128nC
Td (on/off) @ 25°C 75ns/128ns
Test Condition 400V, 50A, 10 Ohm, 15V
Reverse Recovery Time (trr) 70ns
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1231163-NGTB50N65S1WG
Manufacturer Homepage www.onsemi.com
Family Name NGTB50N65S1WG
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NGTB50N65S1WG CAD Model

Description

ON Semiconductor NGTB50N65S1WG: A High-Performance IGBT

The ON Semiconductor NGTB50N65S1WG is a cutting-edge insulated gate bipolar transistor (IGBT) that is designed to deliver high efficiency and power density in a wide range of applications. This IGBT is part of ON Semiconductor's high-performance portfolio, offering a robust and reliable solution for engineers looking to optimize their power management systems.

Outstanding Electrical Performance

The NGTB50N65S1WG boasts an impressive collector-emitter voltage (Vce) of 650V and a continuous collector current (Ic) of 50A at 25°C. These specifications ensure that the device can handle high power levels while maintaining stable operation. Furthermore, the IGBT features a low on-state voltage drop, which contributes to its high efficiency, reducing thermal stress and enhancing system reliability.

Advanced Technology for Enhanced Efficiency

Utilizing ON Semiconductor's proprietary trench gate field-stop technology, the NGTB50N65S1WG offers a fine balance between switching speed and saturation voltage, leading to reduced switching losses. This technology is particularly beneficial in applications where efficiency is paramount, such as in inverters for solar energy systems, uninterruptible power supplies (UPS), and electric vehicle (EV) charging stations.

Robust Thermal Management

The device is encapsulated in a TO-247 package, which is known for its excellent thermal characteristics. This packaging allows for effective heat dissipation, ensuring that the IGBT operates within its intended temperature range even under high power operation. The TO-247 package also provides a high level of isolation and durability, making the NGTB50N65S1WG suitable for industrial environments.

Applications

The versatility of the NGTB50N65S1WG IGBT makes it ideal for a variety of applications. It is particularly well-suited for high-frequency circuits and power conversion systems where efficiency and thermal performance are critical. Some common applications include motor drives, power inverters, and switching power supplies.

Conclusion

ON Semiconductor's NGTB50N65S1WG IGBT is a high-performance solution for modern power management challenges. With its outstanding electrical characteristics, advanced technology, and robust thermal management, this IGBT is poised to enhance the performance and reliability of a wide array of power systems.

You May Also Be Interested in

Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8863 $60.6123
49+ $2.3678 $116.0222
76+ $2.2938 $174.3288
105+ $2.2199 $233.0895
135+ $2.1460 $289.7100
181+ $1.9242 $348.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess